WAGO 733-112 Pluggable Terminal Block
1-CONDUCTOR FEMALE PLUG; 100% PR
TERMINAL BLOCK PLUGGABLE 12 POSITION, 28-20AWG; Pitch Spacing:2.5mm; No. of Positions:12Position
| RS Components, Ltd. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1896470 | 733-112 | 2946-733-112-ND | 79K2148 |
| Product Name | Pluggable Terminal Blocks | Terminal Blocks Unreviewed | Terminal Blocks - Headers, Plugs and Sockets | Terminal Block Pluggable 12 Position, 28-20Awg; Pitch Spacing Wago |
| Mounting Options | Cable mount | Free Hanging (In-Line) | ||
| Features | Terminal Plug | Terminal Plug; Retention Latches (Non-Wire Side) | ||
| Approvals | RoHS Compliant | |||
| # of Contacts | 12 | 12 | ||
| Contacts Pitch | 2.50 mm (0.10 inches) | 2.49 mm (0.10 inches) |