WAGO HDR W/C-C 7.5MM 731-602

Description
HDR W/C-C 7.5MM
Request a Quote Datasheet
Description
HDR W/C-C 7.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDR W/C-C 7.5MM - 731-602 - Heilind Electronics, Inc.
Wilmington, MA, United States
HDR W/C-C 7.5MM
731-602
HDR W/C-C 7.5MM 731-602
HDR W/C-C 7.5MM

HDR W/C-C 7.5MM

Buy Now
Terminal Blocks - Headers, Plugs and Sockets - 2946-731-602-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-731-602-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-731-602-ND
1-CONDUCTOR MALE CONNECTOR; 2.5

1-CONDUCTOR MALE CONNECTOR; 2.5

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 731-602 2946-731-602-ND
Product Name HDR W/C-C 7.5MM Terminal Blocks - Headers, Plugs and Sockets
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug
Operating Temperature -60 to 100 C (-76 to 212 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Type 96.72 - Screw terminal (Plate clamp) socket - 9672 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Through terminal block - 2002-1303 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details