Feedthrough terminal block; Conductor/wire-wrap connection; Plate thickness: 1.5 mm; 2.5 mm²; Pin spacing 5.08 mm; 7-pole; CAGE CLAMP®; 2,50 mm²; orange
FEEDTHROUGH TERMINAL BLOCK; PLAT
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 731-167/048-000 | 2946-731-167/048-000-ND |
| Product Name | Feedthrough terminal block | Terminal Blocks - Wire to Board |
| Mounting Options | Panel Mount; Feed-through mounting Panel mounting | PCB |
| Termination Options | Wire-wrap pin | |
| Terminal Block Type | Single Feed Through | |
| Features | Mounting Flange | |
| Operating Temperature | -60 to 105 C (-76 to 221 F) |