WAGO Common potential matrix patchboard 726-652

Description
Common potential matrix patchboard; Marking 1-24; with 2 input modules incl. end plate; Color of modules: gray; Numbering of modules arranged vertically; for 19" racks; Slimline version; 16,00 mm²; dark gray
Request a Quote Datasheet
Description
Common potential matrix patchboard; Marking 1-24; with 2 input modules incl. end plate; Color of modules: gray; Numbering of modules arranged vertically; for 19" racks; Slimline version; 16,00 mm²; dark gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common potential matrix patchboard - 726-652 - WAGO
Germantown, WI, United States
Common potential matrix patchboard
726-652
Common potential matrix patchboard 726-652
Common potential matrix patchboard; Marking 1-24; with 2 input modules incl. end plate; Color of modules: gray; Numbering of modules arranged vertically; for 19" racks; Slimline version; 16,00 mm²; dark gray

Common potential matrix patchboard; Marking 1-24; with 2 input modules incl. end plate; Color of modules: gray; Numbering of modules arranged vertically; for 19" racks; Slimline version; 16,00 mm²; dark gray

Supplier's Site Datasheet
Terminal Blocks - Specialized - 2946-726-652-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
2946-726-652-ND
Terminal Blocks - Specialized 2946-726-652-ND
COMMON POTENTIAL MATRIX PATCHBOA

COMMON POTENTIAL MATRIX PATCHBOA

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 726-652 2946-726-652-ND
Product Name Common potential matrix patchboard Terminal Blocks - Specialized
Termination Options CAGE CLAMP ® Spring Clamp
Current Rating 24 amps
Mounting Options DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Fuse plug - 2003-911 - WAGO
Specs
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Fuse Holder or Fuse Block
Voltage Rating 250 volts
View Details
Sensor terminal block - 2000-5417/1102-950 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6640-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
Through terminal block - 2004-1202 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers