8-level terminal block for matrix patching; without locking clips; one potential per level; with 2.3 mm Ø test port; for 35 x 15 mounting rail; 1.5 mm²; 1,50 mm²; white
8-LEVEL TERMINAL BLOCK FOR MATRI
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 727-132 | 2946-727-132-ND |
| Product Name | Terminal block for matrix patching | Terminal Blocks - Din Rail, Channel |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | |
| Termination Options | CAGE CLAMP ® | Spring Clamp |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |
| Voltage Rating | 250 volts | 250 volts |