WAGO Terminal block for matrix patching 727-122

Description
8-level terminal block for matrix patching; without locking clips; one potential per level; with 2.3 mm Ø test port; for 35 x 7.5 mounting rail; 1.5 mm²; 1,50 mm²; white
Request a Quote Datasheet
Description
8-level terminal block for matrix patching; without locking clips; one potential per level; with 2.3 mm Ø test port; for 35 x 7.5 mounting rail; 1.5 mm²; 1,50 mm²; white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal block for matrix patching - 727-122 - WAGO
Germantown, WI, United States
Terminal block for matrix patching
727-122
Terminal block for matrix patching 727-122
8-level terminal block for matrix patching; without locking clips; one potential per level; with 2.3 mm Ø test port; for 35 x 7.5 mounting rail; 1.5 mm²; 1,50 mm²; white

8-level terminal block for matrix patching; without locking clips; one potential per level; with 2.3 mm Ø test port; for 35 x 7.5 mounting rail; 1.5 mm²; 1,50 mm²; white

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-727-122-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-727-122-ND
Terminal Blocks - Din Rail, Channel 2946-727-122-ND
8-LEVEL TERMINAL BLOCK FOR MATRI

8-LEVEL TERMINAL BLOCK FOR MATRI

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 727-122 2946-727-122-ND
Product Name Terminal block for matrix patching Terminal Blocks - Din Rail, Channel
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Component Terminal Block with Resistor - 2002-1411/1000-865 - WAGO
Specs
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
DIN Rail Terminal Blocks - 2475813 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
North American 16 AWG
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2002-2234 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Double-deck terminal block - Through terminal block - 2002-2231/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers