WAGO Matrix patchboards 726-242

Description
Matrix patchboard; 32-pole; Marking 33-64; suitable for Ex i applications; Color of modules: blue; Module marking, side 1 and 2 vertical; 1,50 mm²; dark gray
Request a Quote Datasheet
Description
Matrix patchboard; 32-pole; Marking 33-64; suitable for Ex i applications; Color of modules: blue; Module marking, side 1 and 2 vertical; 1,50 mm²; dark gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Matrix patchboards - 726-242 - WAGO
Germantown, WI, United States
Matrix patchboards
726-242
Matrix patchboards 726-242
Matrix patchboard; 32-pole; Marking 33-64; suitable for Ex i applications; Color of modules: blue; Module marking, side 1 and 2 vertical; 1,50 mm²; dark gray

Matrix patchboard; 32-pole; Marking 33-64; suitable for Ex i applications; Color of modules: blue; Module marking, side 1 and 2 vertical; 1,50 mm²; dark gray

Supplier's Site Datasheet
Terminal Blocks - Specialized - 2946-726-242-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
2946-726-242-ND
Terminal Blocks - Specialized 2946-726-242-ND
MATRIX PATCHBOARD; 32-POLE; MARK

MATRIX PATCHBOARD; 32-POLE; MARK

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 726-242 2946-726-242-ND
Product Name Matrix patchboards Terminal Blocks - Specialized
Termination Options CAGE CLAMP ® Spring Clamp
Voltage Rating 500 volts
Current Rating 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Terminal Blocks - 2787714 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
2 suppliers
Through terminal block - 2002-1202 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
DIN Rail Terminal Blocks - 2787703 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
2 suppliers
Terminal Block, Din Rail, 4 Position, 28-12Awg; No. Of Positions Wago - 79K2091 - Newark, An Avnet Company
Specs
North American 28 to 12 AWG
Voltage Rating 400 volts
Current Rating 16 amps
View Details