WAGO Terminal Blocks - Headers, Plugs and Sockets 731-637

Description
1-CONDUCTOR MALE CONNECTOR; 2.5
Request a Quote Datasheet
Description
1-CONDUCTOR MALE CONNECTOR; 2.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 2946-731-637-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-731-637-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-731-637-ND
1-CONDUCTOR MALE CONNECTOR; 2.5

1-CONDUCTOR MALE CONNECTOR; 2.5

Buy Now Datasheet
Terminal Block Pluggable, 7 Position, 28-12Awg; Pitch Spacing Wago - 29K2910 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 7 Position, 28-12Awg; Pitch Spacing Wago
29K2910
Terminal Block Pluggable, 7 Position, 28-12Awg; Pitch Spacing Wago 29K2910
TERMINAL BLOCK PLUGGABLE, 7 POSITION, 28-12AWG; Pitch Spacing:7.62mm; No. of Positions:7Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:12A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 7 POSITION, 28-12AWG; Pitch Spacing:7.62mm; No. of Positions:7Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:12A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-731-637-ND 29K2910
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable, 7 Position, 28-12Awg; Pitch Spacing Wago
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug
Operating Temperature -60 to 100 C (-76 to 212 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.356 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Disconnect terminal block for test and measurement - 2002-1774/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details