WAGO Terminal Blocks - Headers, Plugs and Sockets 733-202

Description
1-CONDUCTOR MALE CONNECTOR; 100%
Request a Quote Datasheet
Description
1-CONDUCTOR MALE CONNECTOR; 100%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 2946-733-202-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-733-202-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-733-202-ND
1-CONDUCTOR MALE CONNECTOR; 100%

1-CONDUCTOR MALE CONNECTOR; 100%

Buy Now Datasheet
M-CONN W/C-C V0 2.5MM - 733-202 - Heilind Electronics, Inc.
Wilmington, MA, United States
M-CONN W/C-C V0 2.5MM
733-202
M-CONN W/C-C V0 2.5MM 733-202
M-CONN W/C-C V0 2.5MM

M-CONN W/C-C V0 2.5MM

Buy Now
Terminal Block, Pluggable, 2Pos; Pitch Spacing Wago - 29K2987 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 2Pos; Pitch Spacing Wago
29K2987
Terminal Block, Pluggable, 2Pos; Pitch Spacing Wago 29K2987
TERMINAL BLOCK, PLUGGABLE, 2POS; Pitch Spacing:2.5mm; No. of Positions:2Positions ; Wire Size (AWG):28AWG to 20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Clamp; Rated Current:6A; Rated Voltage:160V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 2POS; Pitch Spacing:2.5mm; No. of Positions:2Positions; Wire Size (AWG):28AWG to 20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Clamp; Rated Current:6A; Rated Voltage:160V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2946-733-202-ND 733-202 29K2987
Product Name Terminal Blocks - Headers, Plugs and Sockets M-CONN W/C-C V0 2.5MM Terminal Block, Pluggable, 2Pos; Pitch Spacing Wago
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug
Operating Temperature -60 to 100 C (-76 to 212 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2222.5 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
Through terminal block - 2002-6406 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details