THT MALE HEADER; 0.8 X 0.8 MM SO
| Heilind Electronics, Inc. | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 733-364 | 2946-733-364-ND |
| Product Name | Terminal Blocks Unreviewed | Terminal Blocks - Headers, Plugs and Sockets |
| Mounting Options | PCB | |
| Termination Options | Solder | |
| Operating Temperature | -60 to 100 C (-76 to 212 F) | |
| Terminal Block Type | Single Feed Through | |
| # of Contacts | 4 |