WAGO Matrix patchboards 726-341

Description
Matrix patchboard; 32-pole; Marking 1-32; suitable for Ex i applications; Color of modules: blue; Module marking, side 1 and 2 vertical; for 19" racks; 1,50 mm²; dark gray
Request a Quote Datasheet
Description
Matrix patchboard; 32-pole; Marking 1-32; suitable for Ex i applications; Color of modules: blue; Module marking, side 1 and 2 vertical; for 19" racks; 1,50 mm²; dark gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Matrix patchboards - 726-341 - WAGO
Germantown, WI, United States
Matrix patchboards
726-341
Matrix patchboards 726-341
Matrix patchboard; 32-pole; Marking 1-32; suitable for Ex i applications; Color of modules: blue; Module marking, side 1 and 2 vertical; for 19" racks; 1,50 mm²; dark gray

Matrix patchboard; 32-pole; Marking 1-32; suitable for Ex i applications; Color of modules: blue; Module marking, side 1 and 2 vertical; for 19" racks; 1,50 mm²; dark gray

Supplier's Site Datasheet
Terminal Blocks - Specialized - 2946-726-341-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
2946-726-341-ND
Terminal Blocks - Specialized 2946-726-341-ND
MATRIX PATCHBOARD; 32-POLE; MARK

MATRIX PATCHBOARD; 32-POLE; MARK

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 726-341 2946-726-341-ND
Product Name Matrix patchboards Terminal Blocks - Specialized
Termination Options CAGE CLAMP ® Spring Clamp
Voltage Rating 500 volts
Current Rating 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Component Terminal Block with Diode - 2002-2213/1000-488 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6649-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
Through terminal block - 2002-1406 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers