WAGO Terminal Blocks - Headers, Plugs and Sockets 733-110

Description
1-CONDUCTOR FEMALE PLUG; 100% PR
Request a Quote Datasheet
Description
1-CONDUCTOR FEMALE PLUG; 100% PR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 2946-733-110-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-733-110-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-733-110-ND
1-CONDUCTOR FEMALE PLUG; 100% PR

1-CONDUCTOR FEMALE PLUG; 100% PR

Buy Now Datasheet
Terminal Blocks Unreviewed - 733-110 - Heilind Electronics, Inc.
Wilmington, MA, United States
Terminal Blocks Unreviewed
733-110
Terminal Blocks Unreviewed 733-110
Terminal Blocks Unreviewed

Terminal Blocks Unreviewed

Buy Now
Terminal Block Pluggable 10 Position, 28-20Awg; Pitch Spacing Wago - 79K2147 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 10 Position, 28-20Awg; Pitch Spacing Wago
79K2147
Terminal Block Pluggable 10 Position, 28-20Awg; Pitch Spacing Wago 79K2147
TERMINAL BLOCK PLUGGABLE 10 POSITION, 28-20AWG; Pitch Spacing:2.5mm; No. of Positions:10Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Clamp; Rated Current:4A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 10 POSITION, 28-20AWG; Pitch Spacing:2.5mm; No. of Positions:10Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Clamp; Rated Current:4A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2946-733-110-ND 733-110 79K2147
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Blocks Unreviewed Terminal Block Pluggable 10 Position, 28-20Awg; Pitch Spacing Wago
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Operating Temperature -60 to 100 C (-76 to 212 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
Terminals - 2869.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H0.75/12-D
North American 18 AWG
View Details