WAGO Terminal Blocks - Headers, Plugs and Sockets 733-203

Description
1-CONDUCTOR MALE CONNECTOR; 100%
Request a Quote Datasheet
Description
1-CONDUCTOR MALE CONNECTOR; 100%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 2946-733-203-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-733-203-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-733-203-ND
1-CONDUCTOR MALE CONNECTOR; 100%

1-CONDUCTOR MALE CONNECTOR; 100%

Buy Now Datasheet
Terminal Block, Pluggable, 3Pos, 20Awg; Pitch Spacing Wago - 29K2988 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3Pos, 20Awg; Pitch Spacing Wago
29K2988
Terminal Block, Pluggable, 3Pos, 20Awg; Pitch Spacing Wago 29K2988
TERMINAL BLOCK, PLUGGABLE, 3POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:3Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Clamp; Rated Current:6A; Rated Voltage:160VRoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 3POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:3Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Clamp; Rated Current:6A; Rated Voltage:160VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-733-203-ND 29K2988
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 3Pos, 20Awg; Pitch Spacing Wago
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug
Operating Temperature -60 to 100 C (-76 to 212 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Quick Fit Terminal Strip - 4058 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Quick-Fit
# of Contacts 6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-04A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminal Blk/Strip Wiring Dev - 108954979 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
# of Contacts 20
View Details
Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details