1-CONDUCTOR FEMALE PLUG; 100% PR
TERMINAL BLOCK PLUGGABLE, 8 POSITION, 28-20AWG; Pitch Spacing:2.5mm; No. of Positions:8Positions
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2946-733-108-ND | 733-108 | 79K2146 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Terminal Blocks Unreviewed | Terminal Block Pluggable, 8 Position, 28-20Awg; Pitch Spacing Wago |
| Mounting Options | Free Hanging (In-Line) | ||
| Termination Options | Screw Clamp; Spring Clamp | ||
| Features | Terminal Plug; Retention Latches (Non-Wire Side) | ||
| Operating Temperature | -60 to 100 C (-76 to 212 F) | ||
| Terminal Block Type | Single Feed Through |