WAGO Terminal Blocks - Headers, Plugs and Sockets 733-103

Description
1-CONDUCTOR FEMALE PLUG; 100% PR
Request a Quote Datasheet
Description
1-CONDUCTOR FEMALE PLUG; 100% PR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 2946-733-103-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-733-103-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-733-103-ND
1-CONDUCTOR FEMALE PLUG; 100% PR

1-CONDUCTOR FEMALE PLUG; 100% PR

Buy Now Datasheet
Pluggable Terminal Blocks - 1896458 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1896458
Pluggable Terminal Blocks 1896458
WAGO 733-103 Pluggable Terminal Block

WAGO 733-103 Pluggable Terminal Block

Supplier's Site
Pluggable Terminal Blocks - 2885258 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2885258
Pluggable Terminal Blocks 2885258
WAGO 733-103-1 Pluggable Terminal Block

WAGO 733-103-1 Pluggable Terminal Block

Supplier's Site
Terminal Blocks Unreviewed - 733-103 - Heilind Electronics, Inc.
Wilmington, MA, United States
Terminal Blocks Unreviewed
733-103
Terminal Blocks Unreviewed 733-103
Terminal Blocks Unreviewed

Terminal Blocks Unreviewed

Buy Now
Terminal Block, Pluggable, 3Pos, 20Awg; Pitch Spacing Wago - 29K2963 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3Pos, 20Awg; Pitch Spacing Wago
29K2963
Terminal Block, Pluggable, 3Pos, 20Awg; Pitch Spacing Wago 29K2963
TERMINAL BLOCK, PLUGGABLE, 3POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:3Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Clamp; Rated Current:6A; Rated Voltage:100VRoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 3POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:3Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Clamp; Rated Current:6A; Rated Voltage:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2946-733-103-ND 1896458 2885258 733-103 29K2963
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Pluggable Terminal Blocks Terminal Blocks Unreviewed Terminal Block, Pluggable, 3Pos, 20Awg; Pitch Spacing Wago
Mounting Options Free Hanging (In-Line) Cable mount
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side) Terminal Plug Terminal Plug
Operating Temperature -60 to 100 C (-76 to 212 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - PSQXX0H5 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
 - 2000-5420/1399-987 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Operating Temperature 0 C (32 F)
View Details