WAGO Terminal Blocks Unreviewed 734-103

Description
Terminal Blocks Unreviewed
Request a Quote Datasheet
Description
Terminal Blocks Unreviewed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks Unreviewed - 734-103 - Heilind Electronics, Inc.
Wilmington, MA, United States
Terminal Blocks Unreviewed
734-103
Terminal Blocks Unreviewed 734-103
Terminal Blocks Unreviewed

Terminal Blocks Unreviewed

Buy Now
Pluggable Terminal Blocks - 2885266 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2885266
Pluggable Terminal Blocks 2885266
WAGO 734-103-1 Pluggable Terminal Block

WAGO 734-103-1 Pluggable Terminal Block

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 2946-734-103-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-734-103-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-734-103-ND
1-CONDUCTOR FEMALE PLUG; 100% PR

1-CONDUCTOR FEMALE PLUG; 100% PR

Buy Now Datasheet
Terminal Block, Pluggable, 3Pos, 14Awg; Pitch Spacing Wago - 29K3009 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3Pos, 14Awg; Pitch Spacing Wago
29K3009
Terminal Block, Pluggable, 3Pos, 14Awg; Pitch Spacing Wago 29K3009
TERMINAL BLOCK, PLUGGABLE, 3POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 3POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 734-103 2885266 2946-734-103-ND 29K3009
Product Name Terminal Blocks Unreviewed Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 3Pos, 14Awg; Pitch Spacing Wago
Features Terminal Plug Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant
# of Contacts 3 3
Contacts Pitch 3.50 mm (0.14 inches) 3.51 mm (0.14 inches)
Body Material Polyamide Polyamide (PA66), Nylon 6/6
Unlock Full Specs
to access all available technical data