WAGO Terminal Blocks - Headers, Plugs and Sockets 733-106

Description
1-CONDUCTOR FEMALE PLUG; 100% PR
Request a Quote Datasheet
Description
1-CONDUCTOR FEMALE PLUG; 100% PR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 2946-733-106-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-733-106-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-733-106-ND
1-CONDUCTOR FEMALE PLUG; 100% PR

1-CONDUCTOR FEMALE PLUG; 100% PR

Buy Now Datasheet
Terminal Blocks Unreviewed - 733-106 - Heilind Electronics, Inc.
Wilmington, MA, United States
Terminal Blocks Unreviewed
733-106
Terminal Blocks Unreviewed 733-106
Terminal Blocks Unreviewed

Terminal Blocks Unreviewed

Buy Now
Terminal Block Pluggable, 6 Position, 28-20Awg; Pitch Spacing Wago - 28K2243 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 6 Position, 28-20Awg; Pitch Spacing Wago
28K2243
Terminal Block Pluggable, 6 Position, 28-20Awg; Pitch Spacing Wago 28K2243
TERMINAL BLOCK PLUGGABLE, 6 POSITION, 28-20AWG; Pitch Spacing:2.5mm; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Clamp; Rated Current:6A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 6 POSITION, 28-20AWG; Pitch Spacing:2.5mm; No. of Positions:6Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Clamp; Rated Current:6A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2946-733-106-ND 733-106 28K2243
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Blocks Unreviewed Terminal Block Pluggable, 6 Position, 28-20Awg; Pitch Spacing Wago
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Operating Temperature -60 to 100 C (-76 to 212 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.005 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
2 suppliers
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4N-30D2-A-ND - DigiKey
Specs
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Lever Actuated
View Details
2 suppliers