WAGO Terminal Blocks - Headers, Plugs and Sockets 722-733

Description
THT FEMALE HEADER; 0.6 X 1.0 MM
Request a Quote Datasheet
Description
THT FEMALE HEADER; 0.6 X 1.0 MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 2946-722-733-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-722-733-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-722-733-ND
THT FEMALE HEADER; 0.6 X 1.0 MM

THT FEMALE HEADER; 0.6 X 1.0 MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number 2946-722-733-ND
Product Name Terminal Blocks - Headers, Plugs and Sockets
Mounting Options PCB
Termination Options Solder
Features Retention Latches (Non-Wire Side)
Operating Temperature -60 to 85 C (-76 to 185 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Din Rail, 1 Position, 24-10Awg; No. Of Positions Entrelec Te Connectivity - 06WX5594 - Newark, An Avnet Company
Specs
North American 22 to 10 AWG
Voltage Rating 800 volts
Current Rating 32 amps
View Details
Double-deck terminal block - Through terminal block - 2002-2238/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminals - 2400.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
Contact elements - Contact element EF - (N) - EF103.2 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details