DigiKey Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 500 1000 1250 1300 1350 1400 1450 1500 1550 1560 1570 1580 1590 1600 1603 1604 1605 1606 1607 1608 1609 1610 1611 1612 1613 1614 1615 1620 1630 1640 1650 1660 1670 1700 1750 1800 1808
Product Name Notes
.220UF 50.0V
1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 5.5Ohm @ 100kHz
1.00UF 50.0V
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.8Ohm
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.5Ohm
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.2Ohm
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm @ 100kHz
10.0UF 10.0V
10.0UF 16.0V
10.0UF 20.0V
10.0UF 25.0V
10.0UF 35.0V
100.UF 10.0V
100.UF 6.0V
15.0UF 10.0V
15.0UF 16.0V
15.0UF 35.0V
150.UF 4.0V
2.20UF 20.0V
2.20UF 35.0V
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 700mOhm
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 800mOhm
22.0UF 10.0V
22.0UF 16.0V
3.3µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3.5Ohm
33.0UF 10.0V
4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6Ohm
4.70UF 16.0V
4.70UF 6.0V
6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3Ohm
6.80UF 16.0V
CAP TANT SMD HI-REL

<< Prev Next >>