10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 15Ohm
CAPACITOR TANT, 10UF, 6V, 15 OHM, 0.2, 3216-12; Capacitance:10µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:15ohm RoHS Compliant: Yes
CAP TANT 10UF 20% 6.3V 1206
CAP TANT 10UF 20% 6.3V 1206
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | T491S106M006AT-ND | 40K0375 | T491S106M006AT | T491S106M006AT |
| Product Name | Tantalum Capacitors | Capacitor Tant, 10Uf, 6V, 15 Ohm, 0.2, 3216-12; Capacitance Kemet | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |