KEMET Electronics Corporation Tantalum Capacitors T491E107K025AT

Description
100µF Molded Tantalum Capacitors 25V 2924 (7360 Metric) 500mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 25V 2924 (7360 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T491E107K025AT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T491E107K025AT-ND
Tantalum Capacitors T491E107K025AT-ND
100µF Molded Tantalum Capacitors 25V 2924 (7360 Metric) 500mOhm

100µF Molded Tantalum Capacitors 25V 2924 (7360 Metric) 500mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 25V 0.5 Ohm Capacitor
59-T491E107K025AT
SMD 100uF 25V 0.5 Ohm Capacitor 59-T491E107K025AT
Cap Tant Solid 100uF 25V E CASE 10% (7.3 X 6 X 3.6mm) Inward L SMD 7360-38 0.5 Ohm 125°C T/R Product overview: T491E107K025AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 25V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 25V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491E107K025AT can be used for catalog matching and distributor lookup.

Cap Tant Solid 100uF 25V E CASE 10% (7.3 X 6 X 3.6mm) Inward L SMD 7360-38 0.5 Ohm 125°C T/R Product overview: T491E107K025AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 25V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 25V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491E107K025AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T491E107K025AT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T491E107K025AT
Capacitors - Tantalum Capacitors T491E107K025AT
CAP TANT 100UF 10% 25V 2924

CAP TANT 100UF 10% 25V 2924

Supplier's Site
100.uf 25.0V Kemet - 30AC7645 - Newark, An Avnet Company
Chicago, IL, United States
100.uf 25.0V Kemet
30AC7645
100.uf 25.0V Kemet 30AC7645
100.UF 25.0V

100.UF 25.0V

Supplier's Site
Tantalum Capacitors - T491E107K025AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491E107K025AT
Tantalum Capacitors T491E107K025AT
CAP TANT 100UF 10% 25V 2924

CAP TANT 100UF 10% 25V 2924

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number T491E107K025AT-ND 59-T491E107K025AT T491E107K025AT 30AC7645 T491E107K025AT
Product Name Tantalum Capacitors SMD 100uF 25V 0.5 Ohm Capacitor Capacitors - Tantalum Capacitors 100.uf 25.0V Kemet Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 1.00E8 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701263 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details