68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm
68.0UF 16.0V ROHS COMPLIANT: NO
CAP TANT 68UF 20% 16V 2917
CAP TANT 68UF 20% 16V 2917
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | T491V686M016AH-ND | 93AC2443 | T491V686M016AH | T491V686M016AH |
| Product Name | Tantalum Capacitors | 68.0Uf 16.0V Rohs Compliant Kemet | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 68 microF | 68 microF | 68 microF |