10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 700mOhm
CAP TANT 10UF 10% 50V 2917
10.0UF 50.0V ROHS COMPLIANT: NO
CAP TANT 10UF 10% 50V 2917
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | T491X106K050AH-ND | T491X106K050AH | 32K6951 | T491X106K050AH |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | 10.0Uf 50.0V Rohs Compliant Kemet | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF |