10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.8Ohm
CAPACITOR TANT, 10UF 20V, 1.8 OHM, 0.2, 6032-15, FULL REEL; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.8ohm; Manufacturer Size Code:U; Failure Rate:- RoHS Compliant: Yes
CAP TANT 10UF 20% 20V 2312
CAP TANT 10UF 20% 20V 2312
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | T491U106M020AT-ND | 40K0407 | T491U106M020AT | T491U106M020AT |
| Product Name | Tantalum Capacitors | Capacitor Tant, 10Uf 20V, 1.8 Ohm, 0.2, 6032-15, Full Reel; Capacitance Kemet | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |