68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm
CAP TANT 68UF 10% 20V 2917
CAP TANT 68UF 10% 20V 2917
Capacitor,68uF,20VDC
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | T491D686K020AH-ND | T491D686K020AH | T491D686K020AH | 88K7247 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor,68Uf,20Vdc,10-% Tol,10+% Tol Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 68 microF | 68 microF | 68 microF |