DigiKey Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 500 1000 1250 1300 1350 1400 1450 1500 1540 1550 1560 1570 1580 1590 1599 1600 1601 1602 1603 1604 1605 1606 1607 1608 1609 1610 1611 1620 1630 1640 1650 1660 1670 1700 1750 1800 1808
Product Name Notes
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 800mOhm
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 700mOhm
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 800mOhm
3.3µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 2Ohm
3.3µF Molded Tantalum Capacitors 35V 2917 (7343 Metric)
3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1.6Ohm @ 100kHz
3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1.6Ohm
3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 2Ohm
3.30UF 35.0V
3.30UF 50.0V
33µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 800mOhm
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 800mOhm
33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 800mOhm
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 800mOhm
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 600mOhm
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric)
33.0UF 35.0V
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 500mOhm
330µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 700mOhm
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 400mOhm @ 100kHz
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 400mOhm
4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1.5Ohm
4.7µF Molded Tantalum Capacitors 35V 2917 (7343 Metric)
4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1.2Ohm
4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1.4Ohm
47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 800mOhm
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 800mOhm
47µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 800mOhm
CAP TANT 220UF 20% 16V 2917
CAP TANT 3.3UF 10% 50V 2917
CAP TANT 330UF 10% 10V 2917
CAP TANT 330UF 10% 6.3V 2917
CAP TANT 330UF 20% 10V 2917
CAP TANT 33UF 10% 16V 2917
CAP TANT 33UF 10% 25V 2917
CAP TANT 33UF 10% 35V 2917
CAP TANT 33UF 20% 35V 2917
CAP TANT 4.7UF 10% 35V 2917
CAP TANT 4.7UF 10% 50V 2917
CAP TANT 4.7UF 20% 50V 2917
CAP TANT 47UF 10% 10V 2917
CAP TANT SMD

<< Prev Next >>