KEMET Electronics Corporation Tantalum Capacitors T491S475M010AT

Description
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 15Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 15Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T491S475M010AT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T491S475M010AT-ND
Tantalum Capacitors T491S475M010AT-ND
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 15Ohm

4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 15Ohm

Buy Now Datasheet
Tantalum Capacitors - T491S475M010AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491S475M010AT
Tantalum Capacitors T491S475M010AT
CAP TANT 4.7UF 20% 10V 1206

CAP TANT 4.7UF 20% 10V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T491S475M010AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491S475M010AT
Capacitors - Tantalum Capacitors T491S475M010AT
CAP TANT 4.7UF 20% 10V 1206

CAP TANT 4.7UF 20% 10V 1206

Supplier's Site
Capacitor Tant, 4.7Uf 10V, 15 Ohm, 0.2, 3216-12; Capacitance Kemet - 40K0385 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf 10V, 15 Ohm, 0.2, 3216-12; Capacitance Kemet
40K0385
Capacitor Tant, 4.7Uf 10V, 15 Ohm, 0.2, 3216-12; Capacitance Kemet 40K0385
CAPACITOR TANT, 4.7UF 10V, 15 OHM, 0.2, 3216-12; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:15ohm RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF 10V, 15 OHM, 0.2, 3216-12; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:15ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number T491S475M010AT-ND T491S475M010AT T491S475M010AT 40K0385
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 4.7Uf 10V, 15 Ohm, 0.2, 3216-12; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 187XMPL004MG287 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701031 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N470J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details