KEMET Electronics Corporation Tantalum Capacitors T491D686K020AT

Description
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-3803-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3803-2-ND
Tantalum Capacitors 399-3803-2-ND
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm

68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-3803-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3803-6-ND
Tantalum Capacitors 399-3803-6-ND
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm

68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-3803-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3803-1-ND
Tantalum Capacitors 399-3803-1-ND
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm

68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 68uF 20V Capacitor
59-T491D686K020AT
SMD 68uF 20V Capacitor 59-T491D686K020AT
68uF 20V Tantalum Capacitor, 10% Tol, SMD, 2917 Case Product overview: T491D686K020AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491D686K020AT can be used for catalog matching and distributor lookup.

68uF 20V Tantalum Capacitor, 10% Tol, SMD, 2917 Case Product overview: T491D686K020AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491D686K020AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - T491D686K020AT - 935943-T491D686K020AT - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - T491D686K020AT
935943-T491D686K020AT
Tantalum Capacitors - T491D686K020AT 935943-T491D686K020AT
Manufacturer: Kemet Win Source Part Number: 935943-T491D686K020A T Series: T491 Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 2917 (7343 Metric) 700mOhm Package: Reel - TR Package: 2917 (7343 Metric) Mounting: Surface Mount Family Name: T491D Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 399-3803-6, 399-3803-1, 399-3803-2

Manufacturer: Kemet
Win Source Part Number: 935943-T491D686K020AT
Series: T491
Operating Temperature Range: -55°C ~ 125°C
Features: Molded Tantalum Capacitors 2917 (7343 Metric) 700mOhm
Package: Reel - TR
Package: 2917 (7343 Metric)
Mounting: Surface Mount
Family Name: T491D
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 399-3803-6, 399-3803-1, 399-3803-2

Buy Now Datasheet
CAP TANT 68UF 20V 10% 2917 - 417-T491D686K020AT - Utmel Electronic Limited
Hong Kong, China
CAP TANT 68UF 20V 10% 2917
417-T491D686K020AT
CAP TANT 68UF 20V 10% 2917 417-T491D686K020AT
CAP TANT 68UF 20V 10% 2917

CAP TANT 68UF 20V 10% 2917

Supplier's Site
Capacitors - Tantalum Capacitors - T491D686K020AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491D686K020AT
Capacitors - Tantalum Capacitors T491D686K020AT
CAP TANT 68UF 10% 20V 2917

CAP TANT 68UF 10% 20V 2917

Supplier's Site
Tantalum Capacitors - T491D686K020AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491D686K020AT
Tantalum Capacitors T491D686K020AT
CAP TANT 68UF 10% 20V 2917

CAP TANT 68UF 10% 20V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 68Uf 20V, 0.7 Ohm, 0.1, 7343-31; Capacitance Kemet - 57K2043 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf 20V, 0.7 Ohm, 0.1, 7343-31; Capacitance Kemet
57K2043
Tantalum Capacitor, 68Uf 20V, 0.7 Ohm, 0.1, 7343-31; Capacitance Kemet 57K2043
TANTALUM CAPACITOR, 68UF 20V, 0.7 OHM, 0.1, 7343-31; Capacitance:68µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Ripple Current:463mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF 20V, 0.7 OHM, 0.1, 7343-31; Capacitance:68µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Ripple Current:463mA RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 68Uf 20V, 0.7 Ohm, 0.1, 7343-31, Full Reel; Capacitance Kemet - 97H5580 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf 20V, 0.7 Ohm, 0.1, 7343-31, Full Reel; Capacitance Kemet
97H5580
Tantalum Capacitor, 68Uf 20V, 0.7 Ohm, 0.1, 7343-31, Full Reel; Capacitance Kemet 97H5580
TANTALUM CAPACITOR, 68UF 20V, 0.7 OHM, 0.1, 7343-31, FULL REEL; Capacitance:68µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF 20V, 0.7 OHM, 0.1, 7343-31, FULL REEL; Capacitance:68µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, T491 Series, 68 F, 10%, 20 V, 2917 [7343 Metric], D Rohs Compliant Kemet - 66W2131 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, T491 Series, 68 F, 10%, 20 V, 2917 [7343 Metric], D Rohs Compliant Kemet
66W2131
Surface Mount Tantalum Capacitor, T491 Series, 68 F, 10%, 20 V, 2917 [7343 Metric], D Rohs Compliant Kemet 66W2131
Surface Mount Tantalum Capacitor, T491 Series, 68 F, 10%, 20 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, T491 Series, 68 F, 10%, 20 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 68Μf, 20V, 10%, 2917, Reel; Capacitance Kemet - 04X9103 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Μf, 20V, 10%, 2917, Reel; Capacitance Kemet
04X9103
Cap, 68Μf, 20V, 10%, 2917, Reel; Capacitance Kemet 04X9103
CAP, 68µF, 20V, 10%, 2917, REEL; Capacitance:68µF; Voltage Rating:20V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:T491 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 68µF, 20V, 10%, 2917, REEL; Capacitance:68µF; Voltage Rating:20V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:T491 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-3803-2-ND 399-3803-6-ND 59-T491D686K020AT 935943-T491D686K020AT 417-T491D686K020AT T491D686K020AT T491D686K020AT 57K2043 66W2131 04X9103
Product Name Tantalum Capacitors Tantalum Capacitors SMD 68uF 20V Capacitor Tantalum Capacitors - T491D686K020AT CAP TANT 68UF 20V 10% 2917 Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 68Uf 20V, 0.7 Ohm, 0.1, 7343-31; Capacitance Kemet Surface Mount Tantalum Capacitor, T491 Series, 68 F, 10%, 20 V, 2917 [7343 Metric], D Rohs Compliant Kemet Cap, 68Μf, 20V, 10%, 2917, Reel; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 1608-05052500P600HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 101C513U100DF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminium Capacitors - 1701074 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details