KEMET Electronics Corporation Tantalum Capacitors T491E477M010AT7280

Description
470µF Molded Tantalum Capacitors 10V 2924 (7360 Metric) 500mOhm
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 10V 2924 (7360 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T491E477M010AT7280-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T491E477M010AT7280-ND
Tantalum Capacitors T491E477M010AT7280-ND
470µF Molded Tantalum Capacitors 10V 2924 (7360 Metric) 500mOhm

470µF Molded Tantalum Capacitors 10V 2924 (7360 Metric) 500mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T491E477M010AT7280 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T491E477M010AT7280
Capacitors - Tantalum Capacitors T491E477M010AT7280
CAP TANT 470UF 20% 10V 2924

CAP TANT 470UF 20% 10V 2924

Supplier's Site
Tantalum Capacitors - T491E477M010AT7280 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491E477M010AT7280
Tantalum Capacitors T491E477M010AT7280
CAP TANT 470UF 20% 10V 2924

CAP TANT 470UF 20% 10V 2924

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T491E477M010AT7280-ND T491E477M010AT7280 T491E477M010AT7280
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000220GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - THF686K015P1F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details