22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 3Ohm
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 3Ohm
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 3Ohm
CAP TANT 22UF 10% 16V 2312
CAP TANT 22UF 10% 16V 2312
CAPACITOR TANT, 22UF, 16V, 3 OHM, 0.1, 6032-15; Capacitance:22µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:3ohm RoHS Compliant: Yes
| DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-8402-6-ND | 399-8402-1-ND | T491U226K016AT | T491U226K016AT | 40K0416 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 22Uf, 16V, 3 Ohm, 0.1, 6032-15; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |