KEMET Electronics Corporation Tantalum Capacitors T491V686K016AT

Description
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T491V686K016AT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T491V686K016AT-ND
Tantalum Capacitors T491V686K016AT-ND
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm

68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - T491V686K016AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491V686K016AT
Tantalum Capacitors T491V686K016AT
CAP TANT 68UF 10% 16V 2917

CAP TANT 68UF 10% 16V 2917

Supplier's Site Datasheet
Capacitor Tant, 68Uf 16V, 0.7 Ohm, 0.1, 7343-20, Full Reel; Capacitance Kemet - 40K0455 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf 16V, 0.7 Ohm, 0.1, 7343-20, Full Reel; Capacitance Kemet
40K0455
Capacitor Tant, 68Uf 16V, 0.7 Ohm, 0.1, 7343-20, Full Reel; Capacitance Kemet 40K0455
CAPACITOR TANT, 68UF 16V, 0.7 OHM, 0.1, 7343-20, FULL REEL; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:V; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 68UF 16V, 0.7 OHM, 0.1, 7343-20, FULL REEL; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:V; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number T491V686K016AT-ND T491V686K016AT 40K0455
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 68Uf 16V, 0.7 Ohm, 0.1, 7343-20, Full Reel; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Tantalum Capacitors - TDL106K025S1C-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701106 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details