KEMET Electronics Corporation Tantalum Capacitors T491S335K010AT

Description
3.3µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 15Ohm
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 15Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T491S335K010AT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T491S335K010AT-ND
Tantalum Capacitors T491S335K010AT-ND
3.3µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 15Ohm

3.3µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 15Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T491S335K010AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491S335K010AT
Capacitors - Tantalum Capacitors T491S335K010AT
CAP TANT 3.3UF 10% 10V 1206

CAP TANT 3.3UF 10% 10V 1206

Supplier's Site
Capacitor Tant, 3.3Uf 10V, 15 Ohm, 0.1, 3216-12; Capacitance Kemet - 97H5582 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 3.3Uf 10V, 15 Ohm, 0.1, 3216-12; Capacitance Kemet
97H5582
Capacitor Tant, 3.3Uf 10V, 15 Ohm, 0.1, 3216-12; Capacitance Kemet 97H5582
CAPACITOR TANT, 3.3UF 10V, 15 OHM, 0.1, 3216-12; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:15ohm RoHS Compliant: Yes

CAPACITOR TANT, 3.3UF 10V, 15 OHM, 0.1, 3216-12; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:15ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 3.3Uf, 10V, Tant, Case S Rohs Compliant Kemet - 82AH9259 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Uf, 10V, Tant, Case S Rohs Compliant Kemet
82AH9259
Cap, 3.3Uf, 10V, Tant, Case S Rohs Compliant Kemet 82AH9259
CAP, 3.3UF, 10V, TANT, CASE S ROHS COMPLIANT: YES

CAP, 3.3UF, 10V, TANT, CASE S ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum Capacitors - T491S335K010AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491S335K010AT
Tantalum Capacitors T491S335K010AT
CAP TANT 3.3UF 10% 10V 1206

CAP TANT 3.3UF 10% 10V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number T491S335K010AT-ND T491S335K010AT 97H5582 82AH9259 T491S335K010AT
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 3.3Uf 10V, 15 Ohm, 0.1, 3216-12; Capacitance Kemet Cap, 3.3Uf, 10V, Tant, Case S Rohs Compliant Kemet Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C384U020DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers