KEMET Electronics Corporation SMD 68uF 25V Capacitor T491D686K025AT

Description
Tantalum Capacitor 68uF 25V 10% SMD 7343 700mR 125C Product overview: T491D686K025AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491D686K025AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor 68uF 25V 10% SMD 7343 700mR 125C Product overview: T491D686K025AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491D686K025AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 68uF 25V Capacitor
59-T491D686K025AT
SMD 68uF 25V Capacitor 59-T491D686K025AT
Tantalum Capacitor 68uF 25V 10% SMD 7343 700mR 125C Product overview: T491D686K025AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491D686K025AT can be used for catalog matching and distributor lookup.

Tantalum Capacitor 68uF 25V 10% SMD 7343 700mR 125C Product overview: T491D686K025AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491D686K025AT can be used for catalog matching and distributor lookup.

Supplier's Site
Tantalum Capacitors - 399-10196-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-10196-2-ND
Tantalum Capacitors 399-10196-2-ND
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm

68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-10196-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-10196-6-ND
Tantalum Capacitors 399-10196-6-ND
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm

68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-10196-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-10196-1-ND
Tantalum Capacitors 399-10196-1-ND
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm

68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1331041-T491D686K025AT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1331041-T491D686K025AT
Capacitors - Tantalum Capacitors 1331041-T491D686K025AT
Manufacturer: Kemet Win Source Part Number: 1331041-T491D686K025 AT Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.110" (2.80mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 68 µF Tolerance: ±10% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 700mOhm Lifetime @ Temp.: 2000 Hrs @ 125°C Manufacturer Size Code: D Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2917 (7343 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 399-10196-2,399-1019 6-1,399-10196-6 Base Product Number: T491D RoHS Status: ROHS3 Compliant

Manufacturer: Kemet
Win Source Part Number: 1331041-T491D686K025AT
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 500
Mounting: Surface Mount
Capacitance: 68 µF
Tolerance: ±10%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 700mOhm
Lifetime @ Temp.: 2000 Hrs @ 125°C
Manufacturer Size Code: D
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 2917 (7343 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 399-10196-2,399-10196-1,399-10196-6
Base Product Number: T491D
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Tantalum Capacitors - T491D686K025AT - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
T491D686K025AT
Tantalum Capacitors T491D686K025AT
CAP TANT 68UF 10% 25V 2917

CAP TANT 68UF 10% 25V 2917

Supplier's Site Datasheet
Capacitor Tant, 68Uf 25V, 0.7 Ohm, 0.1, 7343-31, Full Reel; Capacitance Kemet - 60M2170 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf 25V, 0.7 Ohm, 0.1, 7343-31, Full Reel; Capacitance Kemet
60M2170
Capacitor Tant, 68Uf 25V, 0.7 Ohm, 0.1, 7343-31, Full Reel; Capacitance Kemet 60M2170
CAPACITOR TANT, 68UF 25V, 0.7 OHM, 0.1, 7343-31, FULL REEL; Capacitance:68µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 68UF 25V, 0.7 OHM, 0.1, 7343-31, FULL REEL; Capacitance:68µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - T491D686K025AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491D686K025AT
Tantalum Capacitors T491D686K025AT
CAP TANT 68UF 10% 25V 2917

CAP TANT 68UF 10% 25V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T491D686K025AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491D686K025AT
Capacitors - Tantalum Capacitors T491D686K025AT
CAP TANT 68UF 10% 25V 2917

CAP TANT 68UF 10% 25V 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-T491D686K025AT 399-10196-2-ND 399-10196-6-ND 1331041-T491D686K025AT T491D686K025AT 60M2170 T491D686K025AT T491D686K025AT
Product Name SMD 68uF 25V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 68Uf 25V, 0.7 Ohm, 0.1, 7343-31, Full Reel; Capacitance Kemet Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C393U063BE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers