KEMET Electronics Corporation Tantalum Capacitors T491E477M010AT

Description
470µF Molded Tantalum Capacitors 10V 2824 (7260 Metric) 500mOhm
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 10V 2824 (7260 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-3804-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3804-6-ND
Tantalum Capacitors 399-3804-6-ND
470µF Molded Tantalum Capacitors 10V 2824 (7260 Metric) 500mOhm

470µF Molded Tantalum Capacitors 10V 2824 (7260 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-3804-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3804-2-ND
Tantalum Capacitors 399-3804-2-ND
470µF Molded Tantalum Capacitors 10V 2824 (7260 Metric) 500mOhm

470µF Molded Tantalum Capacitors 10V 2824 (7260 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-3804-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3804-1-ND
Tantalum Capacitors 399-3804-1-ND
470µF Molded Tantalum Capacitors 10V 2824 (7260 Metric) 500mOhm

470µF Molded Tantalum Capacitors 10V 2824 (7260 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitor, 470Uf 10V 0.5 Ohm 20%, 7260-38, Full Reel; Capacitance Kemet - 40K0369 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 470Uf 10V 0.5 Ohm 20%, 7260-38, Full Reel; Capacitance Kemet
40K0369
Tantalum Capacitor, 470Uf 10V 0.5 Ohm 20%, 7260-38, Full Reel; Capacitance Kemet 40K0369
TANTALUM CAPACITOR, 470UF 10V 0.5 OHM 20%, 7260-38, FULL REEL; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 470UF 10V 0.5 OHM 20%, 7260-38, FULL REEL; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 470Uf 10V 0.5 Ohm 20%, 7260-38; Capacitance Kemet - 57K2053 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 470Uf 10V 0.5 Ohm 20%, 7260-38; Capacitance Kemet
57K2053
Tantalum Capacitor, 470Uf 10V 0.5 Ohm 20%, 7260-38; Capacitance Kemet 57K2053
TANTALUM CAPACITOR, 470UF 10V 0.5 OHM 20%, 7260-38; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:-; Product Width:6mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 470UF 10V 0.5 OHM 20%, 7260-38; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:-; Product Width:6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T491E477M010AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491E477M010AT
Capacitors - Tantalum Capacitors T491E477M010AT
CAP TANT 470UF 20% 10V 2824

CAP TANT 470UF 20% 10V 2824

Supplier's Site
Tantalum Capacitors - T491E477M010AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491E477M010AT
Tantalum Capacitors T491E477M010AT
CAP TANT 470UF 20% 10V 2824

CAP TANT 470UF 20% 10V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-3804-6-ND 399-3804-2-ND 40K0369 57K2053 T491E477M010AT T491E477M010AT
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 470Uf 10V 0.5 Ohm 20%, 7260-38, Full Reel; Capacitance Kemet Tantalum Capacitor, 470Uf 10V 0.5 Ohm 20%, 7260-38; Capacitance Kemet Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100270FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details