33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 5Ohm
CAPACITOR TANT, 33UF, 10V, 5 OHM, 0.1, 3528-12, FULL REEL; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:5ohm; Manufacturer Size Code:T; Failure Rate:- RoHS Compliant: Yes
CAP TANT 33UF 10% 10V 1411
CAP TANT 33UF 10% 10V 1411
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-5281-2-ND | 14N7340 | T491T336K010AT | T491T336K010AT |
| Product Name | Tantalum Capacitors | Capacitor Tant, 33Uf, 10V, 5 Ohm, 0.1, 3528-12, Full Reel; Capacitance Kemet | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF |