KEMET Electronics Corporation Tantalum Capacitors T491D686M016AT

Description
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-8399-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8399-6-ND
Tantalum Capacitors 399-8399-6-ND
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm

68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-8399-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8399-1-ND
Tantalum Capacitors 399-8399-1-ND
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm

68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-8399-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8399-2-ND
Tantalum Capacitors 399-8399-2-ND
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm

68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 68uF 16V Capacitor
59-T491D686M016AT
SMD 68uF 16V Capacitor 59-T491D686M016AT
68uF 16V Tantalum Capacitor, 20% Tol, 2917 SMD Product overview: T491D686M016AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491D686M016AT can be used for catalog matching and distributor lookup.

68uF 16V Tantalum Capacitor, 20% Tol, 2917 SMD Product overview: T491D686M016AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491D686M016AT can be used for catalog matching and distributor lookup.

Supplier's Site
Tantalum Capacitor, 68Uf 16V, 0.7 Ohm, 0.2, 7343-31, Full Reel; Capacitance Kemet - 10J6553 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf 16V, 0.7 Ohm, 0.2, 7343-31, Full Reel; Capacitance Kemet
10J6553
Tantalum Capacitor, 68Uf 16V, 0.7 Ohm, 0.2, 7343-31, Full Reel; Capacitance Kemet 10J6553
TANTALUM CAPACITOR, 68UF 16V, 0.7 OHM, 0.2, 7343-31, FULL REEL; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF 16V, 0.7 OHM, 0.2, 7343-31, FULL REEL; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Tant, 68Uf 16V, 0.7 Ohm, 0.2, 7343-31; Capacitance Kemet - 57K2046 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf 16V, 0.7 Ohm, 0.2, 7343-31; Capacitance Kemet
57K2046
Capacitor Tant, 68Uf 16V, 0.7 Ohm, 0.2, 7343-31; Capacitance Kemet 57K2046
CAPACITOR TANT, 68UF 16V, 0.7 OHM, 0.2, 7343-31; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:D; Product Length:7.3mm; Case Size:2917 RoHS Compliant: Yes

CAPACITOR TANT, 68UF 16V, 0.7 OHM, 0.2, 7343-31; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:D; Product Length:7.3mm; Case Size:2917 RoHS Compliant: Yes

Supplier's Site
Cap, 68Μf, 16V, 20%; Capacitance Kemet - 18AC7926 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Μf, 16V, 20%; Capacitance Kemet
18AC7926
Cap, 68Μf, 16V, 20%; Capacitance Kemet 18AC7926
CAP, 68µF, 16V, 20%; Capacitance:68µF; Voltage Rating:16V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:T491 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 68µF, 16V, 20%; Capacitance:68µF; Voltage Rating:16V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:T491 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - T491D686M016AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491D686M016AT
Tantalum Capacitors T491D686M016AT
CAP TANT 68UF 20% 16V 2917

CAP TANT 68UF 20% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-8399-6-ND 399-8399-1-ND 59-T491D686M016AT 10J6553 18AC7926 T491D686M016AT
Product Name Tantalum Capacitors Tantalum Capacitors SMD 68uF 16V Capacitor Tantalum Capacitor, 68Uf 16V, 0.7 Ohm, 0.2, 7343-31, Full Reel; Capacitance Kemet Cap, 68Μf, 16V, 20%; Capacitance Kemet Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C294U025DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1146-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Tantalum Capacitors - 1814706 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers