47.0UF 10.0V ROHS COMPLIANT: NO
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-T491V476K010AHTR-ND | T491V476K010AH | 93AC2441 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | 47.0Uf 10.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Tolerance | 10 (+/- %) |