MilesTek Corporation Datasheets for Industrial Enclosures
Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 27 Rack Space, 26" Deep Portable Rolling Rack Cabinet - PTRK-2726 Specify a PTRK when a rugged, portable rack is essential. Smooth rolling 4" casters, advanced cable management and secure... | |
| 3 SPACE (5.25") FLAT ECONO-BLANK BLACK - FEB3 Available in a choice of flanged or flat style, these economical steel blank panels feature a durable black powder coat finish. EB... | |
| 40 SP LARGE PERF REAR DOOR BLACK FINISH - MW-LVRD-40 40 SPACE LARGE VENTED PERFORATED REAR DOOR BLACK FINISH | |
| [MID ATL] 1 SPACE FLANGED ALUMINUM BLNK PNL PBL1 - MILESTEK PART #50-70149 Flanged blank panel utilizing a 16-gauge aluminum flanged design. | |
| [MID ATL] 10" FAN GUARD - MILESTEK PART NUMBER 50-70290 10" Fan Guard for the Value Priced Enclosure. Whether you are making new fan mounts or modifying current fan mounts,... | |
| [MID ATL] 100 PC. 6MM CAGE NUTS PART# CN6MM-100 MIDDLE ATLANTIC 100 PC. 6MM CAGE NUTS Cage nuts fit our WRK, MRK, and DRK cage-nut style rackrail and are available... | |
| [MID ATL] 12"W 90 DEG VERTICLE OUTSIDE BEND BLK - CLB-VO90 MIDDLE ATLANTIC - 12" WIDE 90 DEGREE VERTICLE OUTSIDE BEND, BLACK FINISH | |
| [MID ATL] 12"W 90 DEGREE VERTICAL INSIDE BEND BLK - CLB-VI90 MIDDLE ATLANTIC 12" WIDE 90 DEGREE VERTICAL INSIDE BEND BLACK | |
| [MID ATL] 16 SPC (28") 16" DP BLK LAMINATE KD RACK - RK16 MIDDLE ATLANTIC 16 SPACE (28") 16" DEEP BLACK LAMINATE KNOCKDOWN RACK These elegant, cost effective 19" equipment... | |
| [MID ATL] 35SP (6125") WALLRK W/PLEXIDR 20"DP BL - DWR-35-22PD MIDDLE ATLANTIC - 35 SPACE WALL RACK WITH PLEXI-DOOR. 20" DEEP, BLACK FINISH | |
| [MID ATL] 6" FAN TOP (EXCLUDING FAN) ERK-6FT MIDDLE ATLANTIC 6" FAN TOP (EXCLUDING FAN) | |
| [MID ATL] BLANK PANEL 1 SP EB1 - Blank Panel 1-Space. Blank panels are constructed of 16-gauge steel and have black powder-coat finish. Panels are 19" wide and are flanged... | |
| [MID ATL] BLANK PANEL 2 RS EB2 - MilesTek part 50-70111 Blank Panel 2-Space. Blank panels are constructed of 16-gauge steel and have black powder-coat finish. Panels are 19" wide... | |
| [MID ATL] BLANK PANEL 4 RS EB4 -MilesTek part 50-70174 Blank Panel 4-Space. Blank panels are constructed of 16-gauge steel and have black powder-coat finish. Panels are 19" wide and... | |
| [MID ATL] CANTILEVER VENTED SHELF 3 SP 5.25" U317 - MILESTEK PART# 50-70120 19" Vented Cantilever Shelf 3-Space. Constructed of 16-gauge steel with black powder-coat finish. (Screws sold separately) Size... | |
| [MID ATL] CASTER BASE FOR 27 DEEP CABINET CBS-WRK-27 - MILESTEK PART 50-70286 With a 1300 lb. capacity, Middle Atlantic's caster bases are equipped with heavy duty 3" swivel wheels. | |
| [MID ATL] CENTER-MOUNT VENTED SHELF - PART# U2MS MilesTek part 50-70121 19" Vented center mount shelf 2-space. Constructed of 16-gauge steel with black powder-coat finish. (Screws sold separately) Size and... | |
| [MID ATL] DO-5-14 - SLIM 5 14 RS SOLID STEEL DOOR - MILESTEK PART NUMBER 50-70478 MIDDLE ATLANTIC - SLIM 5 14 RS SOLID STEEL DOOR | |
| [MID ATL] DO-5-21 SLIM 5 21 RS SOLID STEEL DOOR - MILESTEK PART NUMBER 50-70477 MIDDLE ATLANTIC - SLIM 5 21 RS SOLID STEEL DOOR | |
| [MID ATL] DO-5-29 SLIM 5 29 RS SOLID STEEL DOOR - MILESTEK PART NUMBER 50-70476 MIDDLE ATLANTIC - SLIM 5 29 RS SOLID STEEL DOOR | |
| [MID ATL] ERK-10FT - 10" FAN PANEL TOP - MILESTEK PART NUMBER 50-70360 10" FAN TOP (EXCLUDING FAN) FOR ANY ERK SERIES RACK. Integrated fan tops save time and money,... | |
| [MID ATL] LARGE PERF VENTED REAR DOOR (NCNR) - MW-LVRD-44 MIDDLE ATLANTIC - LARGE PERFORATED VENTED REAR DOOR | |
| [MID ATL] PAIR OF SIDE PANELS BLACK FINISH(NCNR) - SP-5-37-26 MIDDLE ATLANTIC - PAIR OF STEEL SIDE PANELS BLACK FINISH | |
| [MID ATL] PAIR OF SIDE PANELS FOR 5 14 26 RACK - SP-5-14-26 MIDDLE ATLANTIC - PAIR OF SIDE PANELS FOR 5 14 26 RACK | |
| [MID ATL] PART DOP-5-21 - SLIM 5 21 RS PLEXI- GLASS DOOR - MILESTEK PART NUMBER 50-70483 MIDDLE ATLANTIC - SLIM 5 21 RS PLEXI- GLASS DOOR | |
| [MID ATL] PART DOP-5-37 SLIM 5 37 RS PLEXI- GLASS DOOR - MILESTEK PART NUMBER 50-70481 MIDDLE ATLANTIC - SLIM 5 37 RS PLEXI- GLASS DOOR | |
| [MID ATL] PART SP-5-43 SLIM 5 43 RS STEEL SIDE PANELS - MILESTEK PART NUMBER 50-70462 MIDDLE ATLANTIC - SLIM 5 43 RS STEEL SIDE PANELS | |
| [MID ATL] PR. SIDE PANELS, FITS 5-14, BLACK FINISH - SP-5-14 MIDDLE ATLANTIC - PAIR SIDE PANELS, FITS 5-14, BLACK FINISH | |
| [MID ATL] PR. SIDE PANELS, FITS 5-29, BLACK FINISH - SP-5-29 MIDDLE ATLANTIC - ONE PAIR SIDE PANELS, FITS 5-29, BLACK FINISH | |
| [MID ATL] RND LACING BAR WITH 4" OFFSET 10PC. PACK - LBP-1R4 MIDDLE ATLANTIC - ROUND LACING BAR WITH 4" OFFSET 10 PIECE PACK. The economical and effective way to... | |
| [MID ATL] RND LACING BARS W/1.5" OFFSET, 10 PC PCK - LBP-1.5 MIDDLE ATLANTIC - ROUND LACING BARS W/1.5" OFFSET, 10 PIECE PACK | |
| [MID ATL] SIDE PANELS FOR 5-8-26 - SP-5-8-26 MIDDLE ATLANTIC RG59 + 18/2 SIDE PANELS FOR 5-8-26 | |
| [MID ATL] SKRTD WHEELBASE FITS 20"D ERKS W/CASTRS - MIDDLE ATLANTIC - CBS-ERK-20 ERK caster bases are equipped with 3 diameter swivel wheels available in commercial grade and a NEW... | |
| [MID ATL] SLIM 5 14 RS PLEXI- GLASS DOOR PART DOP-5-14 / MILESTEK PART NUMBER - 50-70484 MIDDLE ATLANTIC - SLIM 5 14 RS PLEXI-GLASS DOOR | |
| [MID ATL] SOLID CANTILEVER SHELF 1RS 10.75 DEEP - MilesTek PART# 50-70160 19" Solid Cantilever Shelf 1-Space. Shelf is constructed of 16-gauge steel with black powder-coat finish. (Screws sold separately)... | |
| [MID ATL] SOLID CANTILEVER SHELF 2RS 14.75 DP U2 - MILESTEK PART# 50-70102 19" Solid Cantilever Shelf 2-Space. Shelf is constructed of 16-gauge steel with black powder-coat finish. (Screws sold... | |
| [MID ATL] VENTED REAR DOOR - MW-VRD-44 MIDDLE ATLANTIC - VENTED REAR DOOR | |
| [MID ATL] VENTED TOP ERK-VT - MILESTEK PART NUMBER 50-70361 All ERK series tops allows for easy modification to the enclosure without great expense. With the vented hole at the... | |
| [MIDDDLE ATLANTIC] VIDEO RACKSHELF AS3 22 - Milestek part number 50-70300 The video rackshelf has a 22-1/4" deep shelf surface.The video rackshelf has front-to-rear mounting adjustment from 19-1/2" to 25"... | |
| [MIDDLE ATLANTIC] DEEP VIDEO RACKSHELF VDS - MilesTek part number 50-70301 The deep video rackshelf provides a 25-1/2" shelf depth. The deep video rack shelf adjusts from 24-1/2" to 29". | |
| ERK SERIES STAND-ALONE/GANGABLE RACK ENCLOSURES - 50-70554-40 Aggressively Priced Stand-Alone Rack with Ganging Capabilities Specify an ERK when economy is required and solid sides are preferable. Provides unparalleled quality at... | |
| ERK SERIES STAND-ALONE/GANGABLE RACK ENCLOSURES - MIDDLE ATLANTIC - ERK2120 - MILESTEK PART NUMBER 50-70554-21 Aggressively Priced Stand-Alone Rack with Ganging Capabilities Specify an ERK when economy is required and... | |
| ERK SERIES STAND-ALONE/GANGABLE RACK ENCLOSURES - MIDDLE ATLANTIC ERK-3525 - MILESTEK PART NUMBER 50-70354-35 Aggressively Priced Stand-Alone Rack with Ganging Capabilities Specify an ERK when economy is required and solid... | |
| ERK SERIES STAND-ALONE/GANGABLE RACK ENCLOSURES - MIDDLE ATLANTIC PART ERK-2720 - MILESTEK PART NUMBER 50-70554-27 Aggressively Priced Stand-Alone Rack with Ganging Capabilities Specify an ERK when economy is required and... | |
| ERK SERIES STAND-ALONE/GANGABLE RACK ENCLOSURES - MIDDLE ATLANTIC PART ERK-2725 - MILESTEK PART NUMBER 50-70354-27 Aggressively Priced Stand-Alone Rack with Ganging Capabilities Specify an ERK when economy is required and... | |
| LARGE PERF VENTED FRONT DOOR (NCNR) - LVFD-44 MIDDLE ATLANTIC - LARGE PERFORATED VENTED FRONT DOOR (NCNR), BLACK FINISH | |
| MIDDLE ATLANTIC 10RS VALUE PRICED WALL MOUNT CABINET SBX-10, MILESTEK PART # 50-70381 Economical solution for smaller systems. Fully-welded, 18-gauge steel construction in a low-profile design. Locking front door swings... | |
| MIDDLE ATLANTIC 3 SPACE VERTICAL PANEL MOUNT BLACK FINISH Vertical Panel Mount Series is a cost effective, versatile solution to wall mount racking. Can accommodate all depths of equipment. Mounts... | |
| MIDDLE ATLANTIC 4 SPACE VERTICAL PANEL MOUNT BLACK FINISH Vertical Panel Mount Series is a cost effective, versatile solution to wall mount racking. Can accommodate all depths of equipment. Mounts... | |
| Middle Atlantic Black Laminated Rack 12-Space -MilesTek Part Number 50-70247 Constructed of 5/8" MDF board, these high-quality black-laminated 19" racks have 11-gauge, 10/32" threaded rack rails. The rectangular equipment enclosures... | |
| Middle Atlantic Black Laminated Rack 20RSx18in Deep - MilesTek part number 50-70249 Black Laminated Rack 20-Space. Constructed of 5/8" MDF board, these high-quality black-laminated 19" racks have 11-gauge, 10/32" threaded... | |
| MIDDLE ATLANTIC DO-5-8 SLIM 5 8 RS SOLID STEEL DOOR - MILESTEK PART NUMBER 50-70479 SLIM 5 8 RS SOLID STEEL DOOR - MIDDLE ATLANTIC PART# DO-5-8 | |
| MIDDLE ATLANTIC ERK SERIES STAND-ALONE/GANGABLE RACK ENCLOSURES - MILESTEK PART #50-70354-18 Aggressively Priced Stand-Alone Rack with Ganging Capabilities Specify an ERK when economy is required and solid sides are preferable. | |
| MIDDLE ATLANTIC ERK SERIES STAND-ALONE/GANGABLE RACK ENCLOSURES - MILESTEK PART #50-70354-21 Aggressively Priced Stand-Alone Rack with Ganging Capabilities Specify an ERK when economy is required and solid sides are preferable. | |
| MIDDLE ATLANTIC ERK SERIES STAND-ALONE/GANGABLE RACK ENCLOSURES - MILESTEK PART #50-70354-40 Aggressively Priced Stand-Alone Rack with Ganging Capabilities Specify an ERK when economy is required and solid sides are preferable. | |
| MIDDLE ATLANTIC ERK SERIES STAND-ALONE/GANGABLE RACK ENCLOSURES - MILESTEK PART #50-70354-44 Aggressively Priced Stand-Alone Rack with Ganging Capabilities Specify an ERK when economy is required and solid sides are preferable. | |
| MIDDLE ATLANTIC ERK SERIES STAND-ALONE/GANGABLE RACK ENCLOSURES - MILESTEK PART #50-70554-18 Aggressively Priced Stand-Alone Rack with Ganging Capabilities Specify an ERK when economy is required and solid sides are preferable. | |
| MIDDLE ATLANTIC ERK SERIES STAND-ALONE/GANGABLE RACK ENCLOSURES - MILESTEK PART #50-70554-44 Aggressively Priced Stand-Alone Rack with Ganging Capabilities Specify an ERK when economy is required and solid sides are preferable. | |
| Middle Atlantic FAN-10 - MilesTek part number 50-70289 FEATURES: The 10" fan is rated at 550 cfm. Each fan has mounting hardware/power cord. | |
| MIDDLE ATLANTIC MRK SERIES GANGABLE RACK ENCLOSURES - MRK-2431 Narrow Design for Large-Scale Multi-Bay Jobs Specify an MRK when multiple racks need to be joined, or when open sides are... | |
| MIDDLE ATLANTIC MRK SERIES GANGABLE RACK ENCLOSURES - MRK-4031 Narrow Design for Large-Scale Multi-Bay Jobs Specify an MRK when multiple racks need to be joined, or when open sides are... | |
| MIDDLE ATLANTIC MRK SERIES GANGABLE RACK ENCLOSURES - MRK-4036 Narrow Design for Large-Scale Multi-Bay Jobs Specify an MRK when multiple racks need to be joined, or when open sides are... | |
| MIDDLE ATLANTIC MRK SERIES GANGABLE RACK ENCLOSURES - MRK-4436 Narrow Design for Large-Scale Multi-Bay Jobs Specify an MRK when multiple racks need to be joined, or when open sides are... | |
| MIDDLE ATLANTIC PART NUMBER 5-8 - SLIM 5 SERIES EQUIPMENT RACK ENCLOSURE - MILESTEK PART NUMBER 50-70446 Specify a Slim 5 when multiple racks need to be joined or when... | |
| MIDDLE ATLANTIC PHILLIPS SCREW WASHER 10-32 .75" 100 PC HP BAG - MILESTEK PART# 50-99002 Standard 3/4" long rack screws with 10-32 threads feature self-guiding pilot points. HP Series truss... | |
| MIDDLE ATLANTIC SLIM 5 KNOCK DOWN 43SP, 26" DEEP 5 43 26 - MILESTEK PART #50-70440 Specify a Slim 5 when multiple racks need to be joined or when open... | |
| MIDDLE ATLANTIC SLIM 5 SERIES EQUIPMENT RACK ENCLOSURE - MILESTEK PART #50-70443 Specify a Slim 5 when multiple racks need to be joined or when open sides are desirable. Ships... | |
| MIDDLE ATLANTIC SLIM 5 SERIES EQUIPMENT RACK ENCLOSURE - MILESTEK PART #50-70444 Specify a Slim 5 when multiple racks need to be joined or when open sides are desirable. Ships... | |
| MIDDLE ATLANTIC SLIM 5 SERIES EQUIPMENT RACK ENCLOSURE PART 5-37 - MILESTEK PART #50-70442 Specify a Slim 5 when multiple racks need to be joined or when open sides are... | |
| MIDDLE ATLANTIC SLIM 5 SERIES EQUIPMENT RACK ENCLOSURE- PART 5-43 - MILESTEK PART #50-70441 Specify a Slim 5 when multiple racks need to be joined or when open sides are... | |
| MIDDLE ATLANTIC SWING FRAME WALL MOUNT RACK, 12 RACK SPACE, 21"HEIGHT, 12"DEEP - MILESTEK PART# 50-41006 Front frame swings out 90, allowing rear access to installed 19" panels. 100 lb. | |
| MIDDLE ATLANTIC SWING FRAME WALL MOUNT RACK, 12 RACK SPACE, 21"HEIGHT, 18"DEEP, BLACK FINISH - MILESTEK PART # 50-70572 Open-back design maximizes useable wall space• 90º opening with positive stop... | |
| MIDDLE ATLANTIC SWING FRAME WALL MOUNT RACK, 12 RACK SPACE, 21"HEIGHT, 24"DEEP, BLACK FINISH - MILESTEK PART # 50-41031 Open-back design maximizes useable wall space• 90º opening with positive stop... | |
| MIDDLE ATLANTIC SWING FRAME WALL MOUNT RACK, 20 RACK SPACE, 35"HEIGHT, 12"DEEP - MILESTEK PART # 50-41029 Front frame swings out 90, allowing rear access to installed 19" panels. 100... | |
| MIDDLE ATLANTIC SWING FRAME WALL MOUNT RACK, 20 RACK SPACE, 35"HEIGHT, 18"DEEP, BLACK FINISH - MILESTEK PART # 50-70573 Open-back design maximizes useable wall space• 90º opening with positive stop... | |
| MIDDLE ATLANTIC SWING FRAME WALL MOUNT RACK, 20 RACK SPACE, 35"HEIGHT, 24"DEEP, BLACK FINISH - MILESTEK PART # 50-41032 Open-back design maximizes useable wall space• 90º opening with positive stop... | |
| MIDDLE ATLANTIC SWING FRAME WALL MOUNT RACK, 25 RACK SPACE, 43.75"HEIGHT, 18"DEEP, BLACK FINISH - MILESTEK PART # 50-41030 Open-back design maximizes useable wall space• 90º opening with positive stop... | |
| MIDDLE ATLANTIC SWING FRAME WALL MOUNT RACK, 25 RACK SPACE, 43.75"HEIGHT, 24"DEEP, BLACK FINISH - MILESTEK PART # 50-41033 Open-back design maximizes useable wall space• 90º opening with positive stop... | |
| PAIR OF SIDE PANELS FITS 5 29 26 BLACK FINISH - SP-5-29-26 MIDDLE ATLANTIC - PAIR OF STEEL SIDE PANELS FITS 5 29 26 BLACK FINISH | |
| SLIM5 KNOCKDOWN 29 SPACE 26 IN. DEEP PART NUMBER 5-29-26 / MILESTEK PART NUMBER - 50-70295 Specify a Slim 5 when multiple racks need to be joined or when open... | |
| Wall Mount Sectional Cabinet with Enhanced Cable Management - DWR-16-22PD Specify a DWR wall cabinet when floor space is an issue. This pivoting, sectional wall cabinet is ideal for larger... | |
| [MID ATL] 2 SPC (3.5") 16" DP BLK LAMINATE KD RACK - RK2 MIDDLE ATLANTIC - 2 SPC (3.5") 16" DEEP BLACK LAMINATE KNOCKDOWN RACK These elegant, cost effective 19"... | |
| [MID ATL] 2-Post 19" x 84" BLACK ALUMINUM Relay Rack - MILESTEK Part# 50-70304 Features: 45 Rack Spaces 1600 lb. weight capacity 3/16" extruded aluminum uprights are 12-24 threaded front... | |
| [MID ATL] 3 Space (5.25") Rackshelf - U3 MilesTek part 50-70003 These easy-to-install shelves fit all components up to 17 3/8" wide to quickly meet all of your rackmounting needs. | |
| [MID ATL] 4 1/2 INCH FAN GUARD - MILESTEK PART #50-70195 4-1/2" Fan Guard for "Hamburger Grill" style enclosure. Protect your fan from foreign objects and debris. Fits 4 1/2"... | |
| [MID ATL] 4 Space (7") Rackshelf - U4 These easy-to-install shelves fit all components up to 17 3/8" wide to quickly meet all of your rackmounting needs. Made from 16-gauge... | |
| [MID ATL] 4SPC (7") 16" DP BLK LAMINATE KD RCK - RK4 MIDDLE ATLANTIC - 4SPC (7") 16" DEEP BLACK LAMINATE KNOCKDOWN RACK These elegant, cost effective 19" equipment racks... | |
| [MID ATL] 6 SPACE (10.5") FLANGED ECONO-BLANK BLK - EB6 These blank panels are perfect for filling in unused space in your rack mount. Features Economical Blank Panel 16-gauge Steel... | |
| [MID ATL] CABLE LADDER END DROP 11" 1 PC 3 SPOOLS - CLH-ED11 MIDDLE ATLANTIC CABLE LADDER END DROP 11" 1 PC 3 SPOOLS end cable drop | |
| [MID ATL] CAGE NUTS 10/32" 50 CT - CN1032-50 MIDDLE ATLANTIC CAGE NUTS 10/32" 50 COUNT | |
| [MID ATL] FLOOR FRIENDLY SKIRTED WHEEL BASE 20" DEEP - CBS-ERK-20R MIDDLE ATLANTIC - FLOOR FRIENDLY SKIRTED CASTER WHEEL BASE 20" DEEP. WEIGHT CAPACITY: 700 LBS. | |
| [MID ATL] HEAVY DUTY SLIDING SHELF SS - MILESTEK PART #50-70136 Heavy-Duty Sliding Shelf. The heavy-duty sliding 19" shelf is made of 16-gauge steel. Occupying little more than one rack... | |
| [MID ATL] HINGED PANL WALLMNT BRKT 1RS 6IN DP HPM1 - MILESTEK PART# 50-41014 Simple, Cost-Effective Wall-Mounting of Rackmount Components FEATURES: Hinged for access to rear of equipment Available in... | |
| [MID ATL] HINGED PANL WALLMNT BRKT 4 RS 6DP HPM-4 - MILESTEK PART# 50-41009 Simple, Cost-Effective Wall-Mounting of Rackmount Components FEATURES: Hinged for access to rear of equipment Available in... | |
| [MID ATL] HINGED PANL WALLMNT BRKT 6RS 6IN DP HPM6 - MILESTEK PART# 50-41015 Holds 19" distribution panels for wall-mounting. Hinged for rear access. Cable lacing tie points built in. | |
| [MID ATL] INTEGRATED 10"FAN TOP W/FAN & SPD CTRL - MW-10FT-FC MIDDLE ATLANTIC - INTEGRATED 10" FAN TOP WITH FAN & SPEED CONTROL | |
| [MID ATL] INTEGRATED 4 1/2" FAN TOP W/3 QUIET FANS - ERK-4QFT-FC MIDDLE ATLANTIC - INTEGRATED 4 1/2" FAN TOP W/3 QUIET FANS | |
| [MID ATL] LADDER END CAPS 12 PCS - CLH-EC-12 MIDDLE ATLANTIC LADDER END CAPS 12 PCS | |
| [MID ATL] LADDER STRINGER JUNCTION HARDWARE 1 PAIR - CLH-RSJ MIDDLE ATLANTIC - LADDER STRINGER JUNCTION HARDWARE 1 PAIR | |
| [MID ATL] LADDER WALL CLAMP 1 PAIR - CLH-RWC MIDDLE ATLANTIC LADDER WALL CLAMP 1 PAIR | |
| [MID ATL] LADDER WALL SUPPORT HARDWARE - CLH-WRS MIDDLE ATLANTIC LADDER WALL SUPPORT HARDWARE | |
| [MID ATL] OPTNL TOPCCE HPM SER HINGD PNL MT HPMLID - MILESTEK PART# 50-70576 Revised 9/09 | |
| [MID ATL] PIVOTING PANEL MNT 8 RS 18DP PPM-8-18 - MILESTEK PART# 50-41005 The 8 Rack-Space Pivoting Panel Mount provides rear access to hubs and patch panels. Front-hinged rail swings... | |
| [MID ATL] PORTABLE RACK 14 RS - MLESTEK PART #50-70196 14-Space Portable Rack. Combining smooth-rolling 4" cushion casters and advanced cable management, this rack provides an efficient equipment housing for... | |
| [MID ATL] PORTABLE RACK 21 - MILESTEK PART #50-70197 21-Space Portable Rack. Combining smooth-rolling 4" cushion casters and advanced cable management, this rack provides an efficient equipment housing for easy... | |
| [MID ATL] RACK D RING 3-1/4" x 3-5/8" D RING - MILESTEK PART #50-70131 Single Wall mount or rack mount D-Ring 3-1/4"w x 3-5/8"h. Finished in durable black powdercoat. D-ring... | |
| [MID ATL] SET OF 4 FINE FLOOR CASTERS (NCNR)LOCKING - 5WLR MIDDLE ATLANTIC - SET OF 4 LOCKING FINE FLOOR CASTERS | |
| [MID ATL] SIDE DROP 3 SPOOLS INCLUDED - CLH SD8 MIDDLE ATLANTIC SIDE DROP - 3 SPOOLS INCLUDED | |
| [MID ATL] SKIRTD WHEELBASE - 26"DP MRKS W/CASTRS PART# CBS-MRK-26 MIDDLE ATLANTIC - SKIRTED WHEELBASE - 26"DP MRKS W/CASTERS | |
| [MID ATL] SKIRTED WHEELBASE FOR 25 DEEP CBS ERK 25 - MILESTEK PART #50-70363 ERK caster bases are equipped with 3 diameter swivel wheels available in commercial grade and a... | |
| [MID ATL] SKIRTED WHEELBASE, FITS 31in DEEP MRK'S - CBS-MRK-31 MIDDLE ATLANTIC - COMMERCIAL GRADE SKIRTED WHEELBASE, FITS 31" DEEP MRK | |
| [MID ATL] SKIRTED WHEELBASE, FITS 36in DEEP MRK'S - CBS-MRK-36 MIDDLE ATLANTIC - COMMERCIAL GRADE SKIRTED WHEELBASE, FITS 36 inch DEEP MRK'S | |
| [MID ATL] SLIM 5 CASTER SET - MILESTEK PART #50-70453 MIDDLE ATLANTIC - SLIM 5 CASTER SET | |
| [MID ATL] SLIM 5 CASTER SET 2 LOCKING - MILESTEK PART #50-70454 MIDDLE ATLANTIC SLIM 5 CASTER SET 2 LOCKING | |
| [MID ATL] SOLID FRONT DOOR 24RS - MILESTEK PART #50-70355-24 Our solid configured Universal Front Doors have beveled corners that provide a stylistically modern appearance, while hinging either left or... | |
| [MID ATL] SOLID FRONT DOOR 44RS - MILESTEK PART #50-70355-44 Our solid configured Universal Front Doors have beveled corners that provide a stylistically modern appearance, while hinging either left or... | |
| [MID ATL] TRIANGULAR WALL SUPPORT BRACKET CLB TSB - MILESTEK PART #50-70339 MIDDLE ATLANTIC - TRIANGULAR WALL SUPPORT BRACKET (VENDOR PART# CLB-TSB) | |
| [MID ATL] VENTED FRONT DOOR - MILESTEK PART #50-70357-44 Our vented plexiglass Universal Front Doors have beveled corners that provide a stylistically modern appearance, while hinging either left or right. | |
| Accepts a variety of 19” panels for cable and thermal management. Sturdy steel construction with black powder coat finish. | |
| Adapter for Duct Cool™ system. Fits WR, WRK, MRK, VRK, VMRK, and DRK racks. Includes removable two space service plate. Service plate allows top removal without disrupting cable bundles. Steel... | |
| Additional rackrail is heavy-gauge, cage nut style Sold in pairs. Includes mounting hardware. | |
| Additional rackrail is heavy-gauge, cage nut style. Sold in pairs. Includes mounting hardware. | |
| Adjustable, split design allows for mid- and rear-hanging support. Works with steel side panels; not compatible with wood side panels. Cable chase kit is required when used with ganged racks. | |
| Allows vertical mounting between rackrail brackets. Each adaptor mounts a single panel. Compatible with 44 space WRK. | |
| Aluminum construction, with black brushed and anodized finish. Replaces standard vent trim to better match some components. | |
| Anchoring bracket set supports a seismic-certified installation. Can be used to reinforce any mission-critical application. One set required per rack. | |
| Attaches to the rear of SH-DMP series shelves. Manages cabling, and holds power supplies and small devices. Rear grommets protect cable pass-throughs. Steel construction, finished in black powder coat. | |
| Blank Panel 3-Space. Blank panels are constructed of 16-gauge steel and have black powder-coat finish. Panels are 19" wide and are flanged for added strength. MILESTEK PART NUMBER 50-70112. | |
| Clamping shelf holds components securely with rubber-lined clamps. Vented sides and bottom for efficient cooling. Robust steel construction with black powder coat finish. Ships ready-to-assemble to save space. | |
| Designed to hold small devices with nearly any mounting screw pattern. Universal pattern, with countersunk holes for popular Extron devices. | |
| Duct cool adapter allows use of Duct Cool; unit to pull directly from rack. Fits WMRK, ERK and ERK-KD (35 space and higher), SCRK racks. Steel construction with black finish. | |
| Economical vented panel with a vertical punched pattern. Flanged aluminum construction. Black brushed and anodized finish. | |
| Economical vented panel with a vertical punched pattern. Flanged steel construction. Black powder coat finish. | |
| Flanged aluminum construction, can be machined easily. Black powder coat finish. | |
| Flanged steel construction. Black textured powder coat finish. | |
| Flat 11-gauge aluminum construction is easy to machine. Black brushed and anodized finish. | |
| Flat aluminum construction, can be machined easily. Black powder coat finish. | |
| Flat steel construction. Black powdercoat finish. | |
| Fully vented bottom and sides for heat dissipation. Accepts optional clamping bars to secure components. Accepts mounting of PD-815SC-PBSH power strip. Welded steel construction, with black powder coat finish. | |
| Fully vented rack ears promote cooling and accept clamping bars. Black powder coat finish. | |
| Fully vented rack ears promote cooling and accept clamping bars. Only compatible with KDB-14 base. Black powder coat finish. | |
| Fully vented shelf base supports efficient cooling. Black powder coat finish. | |
| Fully vented split rear door with 64% open area. Black textured powder coat finish. | |
| Fully welded construction for strength and stability. Racks gang together when fully loaded. Includes two pair of adjustable cage nut rackrail and one pair of z-rail sidemount adaptors configured to... | |
| Fully welded construction for strength Enclosure sides include top and bottom venting Convenient lacing points and slotted rail brackets for cable management Standard front and rear 10-32 threaded rackrail with... | |
| Fully welded construction for strength. Enclosure sides include top and bottom venting. Convenient lacing points and slotted rail brackets for cable management. Standard front adjustable 10-32 threaded rackrail with numbered... | |
| Heavy Duty CPU/PDU Power Cord - C14 to C13 - 15 A, length 1 foot WARNING: This product can expose you to chemicals including phthalates, which is known to the... | |
| Heavy Duty CPU/PDU Power Cord - C14 to C13 - 15 A, length 12 feet WARNING: This product can expose you to chemicals including phthalates, which is known to the... | |
| Heavy Duty CPU/PDU Power Cord - C14 to C13 - 15 A, length 2 feet WARNING: This product can expose you to chemicals including phthalates, which is known to the... | |
| Heavy Duty CPU/PDU Power Cord - C14 to C13 - 15 A, length 25 feet WARNING: This product can expose you to chemicals including phthalates, which is known to the... | |
| Heavy Duty CPU/PDU Power Cord - C14 to C13 - 15 A, length 3 feet WARNING: This product can expose you to chemicals including phthalates, which is known to the... | |
| Heavy Duty CPU/PDU Power Cord - C14 to C13 - 15 A, length 6 feet WARNING: This product can expose you to chemicals including phthalates, which is known to the... | |
| Heavy Duty CPU/PDU Power Cord - C14 to C13 - 15 A, length 8 feeet WARNING: This product can expose you to chemicals including phthalates, which is known to the... | |
| Heavy Duty Drawer with Lock 3 Spaces. MilesTek part 50-70391 The heavy-duty 19" drawer with 3-spaces has a spring-loaded latch with keylock. A laser knockout in rear is for cable... | |
| Heavy Duty Drawer with Lock 4 Spaces. MILESTEK PART NUMBER 50-70392. The heavy-duty 19" drawer with 4-spaces has a spring-loaded latch with keylock. A laser knockout in rear is for... | |
| Heavy gauge, 10-32 threaded rail. Steel construction with protective e-coating. Sold in pairs. | |
| Heavy-duty, full extension lockout shelf for easy maintenance. Comes with pre-assembled mounting ears to save time. Three mounting depth ranges from 12-1/2” to 29-1/8” High. 75 lb load capacity at... | |
| Heavy-gauge 10-32 threaded rackrail. Sold in pairs. | |
| High Temperature Power Cord - C14 to C15 - 15 Amp, length 1 foot WARNING: This product can expose you to chemicals including phthalates, which is known to the State... | |
| High Temperature Power Cord - C14 to C15 - 15 Amp, length 2 feet WARNING: This product can expose you to chemicals including phthalates, which is known to the State... | |
| High Temperature Power Cord - C14 to C15 - 15 Amp, length 25 feet WARNING: This product can expose you to chemicals including phthalates, which is known to the State... | |
| High Temperature Power Cord - C14 to C15 - 15 Amp, length 3 feet WARNING: This product can expose you to chemicals including phthalates, which is known to the State... | |
| High Temperature Power Cord - C14 to C15 - 15 Amp, length 6 feet WARNING: This product can expose you to chemicals including phthalates, which is known to the State... | |
| High Temperature Power Cord - C14 to C15 - 15 Amp, length 8 feet WARNING: This product can expose you to chemicals including phthalates, which is known to the State... | |
| Holds small components, wireless units and similar gear. Includes two 2” x 10” hook and loop strips for component mounting. Vented for cooling air circulation. | |
| Host enclosure can be pre-installed on-site. Detachable rack frame can be integrated with equipment and tested off-sit. Service stand raises service tracks to bottom of AXS, allowing it to pull... | |
| Incredible 200 lb. capacity, with full extension slides. Occupies two rackspaces, with 28” useable shelf depth. Adjustable rear support to mount in most racks (21.14” to 35.18” range). Steel construction... | |
| Inner caster base design keeps rack low for stability. Robust steel construction with black powder coat finish Includes 4 pre-installed non-locking fine floor casters. | |
| Inner caster base design keeps rack low for stability. Robust steel construction with black powder coat finish. Includes 4 pre-installed non-locking commercial grade casters. | |
| Inner platform base supports heavy equipment in bottom of rack. Center opening for cooling air flow or cable entry. Sturdy steel construction with black finish. | |
| LADDER END SUPPORT HARDWARE (PAIR) - CLH-RES LADDER END SUPPORT HARDWARE (PAIR) | |
| LAMINATE RACK 16" (10 SPACE) 16" DEEP - RK10 MIDDLE ATLANTIC - LAMINATE RACK 16" DEEP (10 SPACE) BLACK KNOCKDOWN RACK These elegant, cost effective 19" equipment racks are modular,studio-grade... | |
| LAMINATE RACK 16" (8 SPACE) 16" DEEP - RK8 MIDDLE ATLANTIC - LAMINATE RACK 16" DEEP (8 SPACE) BLACK KNOCKDOWN RACK These elegant, cost effective 19" equipment racks are modular,studio-grade... | |
| LAMINATE RACK 35" (20 SPACE) 16" DEEP - RK20 MIDDLE ATLANTIC - LAMINATE RACK 16" DEEP (20 SPACE) BLACK KNOCKDOWN RACK These elegant, cost effective 19" equipment racks are modular,studio-grade... | |
| Laptop Power Cord - NEMA 5-15P to C5 - 10 Amp, length 10 feet WARNING: This product can expose you to chemicals including phthalates, which is known to the State... | |
| Laptop Power Cord - NEMA 5-15P to C5 - 10 Amp, length 15 feet WARNING: This product can expose you to chemicals including phthalates, which is known to the State... | |
| Laptop Power Cord - NEMA 5-15P to C5 - 10 Amp, length 4 feet WARNING: This product can expose you to chemicals including phthalates, which is known to the State... | |
| Laptop Power Cord - NEMA 5-15P to C5 - 10 Amp, length 6 feet WARNING: This product can expose you to chemicals including phthalates, which is known to the State... | |
| Large perf vented top, 64% open area. Fits WMRK, ERK (35 space and higher), ERK-KD (all sizes), SCRK racks. Steel construction with black finish. | |
| Lightweight, open design is easy to work with. Bolt-together design allows for flat shipment via UPS. Unique interlocking corner joint for exceptional strength and easy assembly. Accepts optional removable steel... | |
| MIDDLE ATLANTIC - ERK-ST -- Solid Top for the Value Priced Enclosure. MILESTEK PART NUMBER 50-70362 | |
| Middle Atlantic - Rack Lockbox 4-Space. The 16-gauge steel lockbox mounts into 19" racks. The latch keeps the door closed and a built-in doorstop allows the door to be used... | |
| Middle Atlantic -- Featuring smooth, ball-bearing design, the 120V mount flush and comes in 4-1/2” model. AXS-FAN features a slim design for mounting in AXS Series racks. Mounting hardware and... | |
| Middle Atlantic 1-Fan Panel Assembly 3-Space. MilesTek part number 50-70165. Fan panel 19" assemblies contain one quiet (95 cfm) fan, UL-listed, with 4" power cords. | |
| Middle Atlantic 10" Deep Chassis (2 rack space). The 10" deep chassis (2 rack space) features a 16-gauge all-steel body and front and rear panels made of 16-gauge aluminum for... | |
| MIDDLE ATLANTIC 19" Horizontal Round Lacing Rods - Sold as pack of 10 . An economical way to tie down cables. Made from 1/4" diameter rod. Black powder coat finish. | |
| Middle Atlantic 2-Fan Panel Assembly 3-Space. MilesTek part number 50-70166. Fan panel 19" assemblies have two quiet (95 cfm) fans, each UL-listed, with 4" power cords. | |
| MIDDLE ATLANTIC 21SPC (36.75") SECT WALLRCK, 20" DP BLK MILESTEK PART 50-70562 | |
| MIDDLE ATLANTIC 24SPACE (42") SECT WALLRACK 20" DEEP BLK MILESTEK PART 50-70562-24 | |
| MIDDLE ATLANTIC 7RS VALUE PRICED WALL MOUNT CABINET SBX-7, MILESTEK Part # 50-70190 Economical solution for smaller systems. Fully-welded, 18-gauge steel construction in a low-profile design. Locking front door swings... | |
| MIDDLE ATLANTIC ADJUSTABLE TELESCOPING RACKSHELF 16"-26" - MILESTEK PART# 50-70815 Unlike standard adjustable shelves, the entire VSA shelf telescopes to reach rear rail, providing a range of useable depths from... | |
| MIDDLE ATLANTIC ADJUSTABLE TELESCOPING RACKSHELF 27"-44" - MILESTEK PART# 50-70816 Unlike standard adjustable shelves, the entire VSA shelf telescopes to reach rear rail, providing a range of useable depths from... | |
| MIDDLE ATLANTIC Angle Lacer Bar - MILESTEK PART #50-70211 19" Angle Lacer Bar. The versatile 19" lacer bar is angled for strength and can dress cable in horizontal or vertical... | |
| Middle Atlantic Black Laminated Rack 16-Space. MilesTek Part Number 50-70248 Constructed of 5/8" MDF board, these high-quality black-laminated 19" racks have 11-gauge, 10/32" threaded rack rails. The rectangular equipment enclosures... | |
| Middle Atlantic Clamping Rackshelf 2-Space. Rubber-lined clamps secure equipment from the top and rear. Adjustable brackets stop equipment from moving back. The 16-gauge 19" shelf has a vented bottom. Durable... | |
| Middle Atlantic Clamping Rackshelf 3-Space. Rubber-lined clamps secure equipment from the top and rear. Adjustable brackets stop equipment from moving back. The 16-gauge 19" shelf has a vented bottom. Durable... | |
| MIDDLE ATLANTIC Cooling Fan - MILESTEK PART #50-70194 Featuring smooth, ball bearing design for extra quiet operation. Our 115V fans come with all hardware and cord included with each unit. | |
| Middle Atlantic DVD Media Holder 5RS. 19" rackmount media holders with black brushed finish are partitioned to prevent the contents from tipping. Each model features a 16-gauge flanged aluminum face. | |
| Middle Atlantic Heavy Duty Drawer with Lock 5 Spaces. The heavy-duty 19" drawer with 5-spaces has a spring-loaded latch with keylock. A laser knockout in rear is for cable pass-through. | |
| MIDDLE ATLANTIC Ladder Rack 6"L x 12"W Black - MILESTEK PART #50-70324 Overhead 12" wide ladder racks allow a convenient method of routing cables from racks to walls and ceilings. | |
| MIDDLE ATLANTIC LADDER RACK 90 DEGREE CORNER BEND BLACK - MILESTEK PART #50-70516 For smooth 90 degree turns, join two straight ladder racks. FEATURES: Ladder sections individually boxed with handles... | |
| MIDDLE ATLANTIC Low-Profile Sliding Shelf - MILESTEK PART #50-70198 Low-Profile Sliding Shelf. The 19" low-profile sliding shelf (1 space) extends 11" on 3/4" nylon roller slides, equipped with positive-stop lockouts. | |
| MIDDLE ATLANTIC LR Wall Angle Bracket Black - MILESTEK PART #50-70332 The wall angle bracket has J-bolts, nuts and washers to attach a ladder's end to a wall. The Wall... | |
| MIDDLE ATLANTIC Quiet Fan Panel - MILESTEK PART #50-70802 The two rackspace Ultra Quiet Fan Panel System provides smart cooling and monitoring to ensure a reliable installation in areas where... | |
| MIDDLE ATLANTIC Rack Lockbox 3-Space. The 16-gauge steel lockbox mounts into 19" racks. The latch keeps the door closed and a built-in doorstop allows the door to be used as... | |
| Middle Atlantic Top Cover 18" D for the Pivoting Panel Mount. Fits part# 50-41005. MilesTek part number 50-41011 | |
| MIDDLE ATLANTIC VPM-2 - Vertical Panel Mount Series is a cost effective, versatile solution to wall mount racking. Can accommodate all depths of equipment. Mounts horizontally or vertically allowing versatile... | |
| MIDDLE ATLANTIC Wall Mount Utility Shelf. Wall-mount non-rackmounted components easier. Fully-welded, 16-gauge steel 200 lb. capacity design gives it unrivaled strength in its class. Vented bottom. Both 1/2" and 3/4"... | |
| MIDDLE ATLANTIC WRK CASTER BASE 32 IN DEEP | |
| MIDDLE ATLANTIC WRS Series Low-Profile Wall Cabinets - MILESTEK PART #50-70191 Specify a WRS when vertically wall mounting deep eqiupmentStructural Features: Unique design with 23" useable racking depth allows mounting... | |
| MIDDLE ATLANTIC WRS Series Low-Profile Wall Cabinets - MILESTEK PART #50-70192 Specify a WRS when vertically wall mounting deep eqiupmentStructural Features: Unique design with 23" useable racking depth allows mounting... | |
| MIDDLE ATLANTIC WRS Series Low-Profile Wall Cabinets - MILESTEK PART #50-70193 Specify a WRS when vertically wall mounting deep eqiupment Structural Features: Unique design with 23" useable racking depth allows... | |
| Middle Atlantic- Keyboard Sliding Shelf. 19" rackmount computer keyboard shelf occupies 1-3/4" and accommodates most standard keyboards. A hinged articulating arm provides cable management. Durable black powder-coat finish. Keyboard not... | |
| MilesTek 1/4" Round Rob Lacing bar 1.5" Offset- 10 Pack WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause... | |
| MilesTek 1/4" Round Rob Steel Lacing Bar 10 Pack WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer... | |
| MilesTek 18x18x5 DVR LockBox WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other... | |
| MilesTek 19" L-shaped Steel Lacing Bar - 10 Pack WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer... | |
| MilesTek 19" L-shaped Steel Lacing Bar 2" Offset - 10 Pk WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to... | |
| MilesTek 19" L-shaped Steel Lacing Bar 4" Offset - 10 Pk WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to... | |
| MilesTek 19" L-shaped Steel Lacing Bar 6" Offset - 10 Pk WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to... | |
| MilesTek 19" Rackmount Adjustable Sliding Shelf - 26"Depth 1U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer... | |
| MilesTek 19" Rackmount Front Cable Manager with D-Rings & Brush Grommet 1U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California... | |
| MilesTek 19" Rackmount PDU 12 Outlets 15A Basic Surge 6ft Cord WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to... | |
| MilesTek 19" Rackmount Shelf - 10.5" Depth - 1U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer... | |
| MilesTek 19" Rackmount Shelf - 15" Depth - 2U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer... | |
| MilesTek 19" Rackmount Shelf - 15" Depth - 3U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer... | |
| MilesTek 19" Rackmount Sliding Keyboard Mouse Shelf - 2U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer... | |
| MilesTek 19" Rackmount Steel Blank Panel - 1U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and... | |
| MilesTek 19" Rackmount Steel Blank Panel - 2U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and... | |
| MilesTek 19" Rackmount Steel Blank Panel - 3U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and... | |
| MilesTek 19" Rackmount Steel Blank Panel - 4U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and... | |
| MilesTek 19" Rackmount Steel Blank Panel - 5U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and... | |
| MilesTek 19" Rackmount Steel Blank Panel - 6U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and... | |
| MilesTek 19" Rackmount Vented Steel Panel - 1U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and... | |
| MilesTek 19" Rackmount Vented Steel Panel - 2U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and... | |
| MilesTek 19" Rackmount Vented Steel Panel - 3U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and... | |
| MilesTek 19" Rackmount Vented Steel Panel - 4U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and... | |
| MilesTek 2 Post Aluminum 19" Open Frame Rack-Black - 45U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause... | |
| MilesTek 90º Round Bend Lacing bar 1.5" Offset- 10 Pack WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause... | |
| MilesTek DVR Lockbox Horizontal Wall Mount Bracket for REF00419 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer... | |
| MilesTek DVR Lockbox Vertical Wall Mount Bracket for REF00419 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer... | |
| MilesTek Fixed Wall Mount 19" Cabinet 23" Depth 15U Flat Box WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to... | |
| MilesTek Fixed Wall Mount 19" Cabinet 23" Depth 6U Flat Box WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to... | |
| MilesTek Fixed Wall Mount 19" Cabinet 23" Depth 9U Flat Box WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to... | |
| MilesTek Heavy Duty 19" Rack Mount Drawers 2U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and... | |
| MilesTek Heavy Duty 19" Rack Mount Drawers 3U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and... | |
| MilesTek Hinged 19" Wall Mount Rack - 6" Depth - 1U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to... | |
| MilesTek Hinged 19" Wall Mount Rack - 6" Depth - 2U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to... | |
| MilesTek Hinged 19" Wall Mount Rack - 6" Depth - 3U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to... | |
| MilesTek Hinged 19" Wall Mount Rack - 6" Depth - 4U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to... | |
| MilesTek Hinged 19" Wall Mount Rack - 6" Depth - 6U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to... | |
| MilesTek Open Frame 19" Wall Mount Rack - 12" Depth - 8U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California... | |
| MilesTek Open Frame 19" Wall Mount Rack - 12" Depth -16U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to... | |
| MilesTek Open Frame 19" Wall Mount Rack - 12" Depth -20U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to... | |
| MilesTek Open Frame 19" Wall Mount Rack - 18" Depth - 8U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California... | |
| MilesTek Open Frame 19" Wall Mount Rack - 18" Depth -16U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to... | |
| MilesTek Open Frame 19" Wall Mount Rack - 18" Depth -20U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to... | |
| MilesTek Vented 19" Rackmount Double Sided Shelf-18" Depth 2U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer... | |
| MilesTek Vented 19" Rackmount Shelf - 15" Depth - 2U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause... | |
| MilesTek Vented 19" Rackmount Shelf - 15" Depth - 3U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause... | |
| MilesTek Vertical 19" Wall Mount Rack 1U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth... | |
| MilesTek Vertical 19" Wall Mount Rack 2U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth... | |
| MilesTek Vertical 19" Wall Mount Rack 3U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth... | |
| MilesTek Vertical 19" Wall Mount Rack 4U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth... | |
| MilesTek Vertical Cable Manager - 45U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects... | |
| Mounts four 4-1/2” fans. Fits WR, WRK, MRK, VRK, VMRK, and DRK racks. Includes removable two space service plate. Service plate allows top removal without disrupting cable bundles. Steel construction... | |
| Mounts one 10” fan. Fits WR, WRK, MRK, VRK, VMRK, and DRK racks. Includes removable two space service plate. Service plate allows top removal without disrupting cable bundles. Steel construction... | |
| Mounts panels or equipment in rack top openings. Fits WR, WRK, MRK, VRK, VMRK, and DRK racks. Heavy-gauge, 10-32 threaded rackrail. When installed, top rail is recessed 1/8” from top... | |
| Mounts three 4 1/2" Fans. Fits WMRK, ERK (35 space and higher), ERK-KD (all heights), SCRK racks. Steel construction with black finish. | |
| Mounts three 6” fans. Fits WR, WRK, MRK, VRK, VMRK, and DRK racks. Includes removable two space service plate. Service plate allows top removal without disrupting cable bundles. Steel construction... | |
| No-hinge design requires less space than a conventional door. Knockouts for two cooling fans near top of panel. Knockout for cable entry near bottom of panel. Keylock is included. | |
| Patented system allows close mounting of two DWR units. Also allows close mounting to a wall or other obstruction. Keeps center section closed without locking. Easy one-person installation. Keyed differently... | |
| PC/PDU Power Cord - C20 to C13 - 15 Amp - Black, length 6 feet WARNING: This product can expose you to chemicals including phthalates, which is known to the... | |
| PC/PDU Power Cord - NEMA 5-15 to C15 - 15 Amp, length 1 foot WARNING: This product can expose you to chemicals including phthalates, which is known to the State... | |
| PC/PDU Power Cord - NEMA 5-15 to C15 - 15 Amp, length 10 feet WARNING: This product can expose you to chemicals including phthalates, which is known to the State... | |
| PC/PDU Power Cord - NEMA 5-15 to C15 - 15 Amp, length 15 feet WARNING: This product can expose you to chemicals including phthalates, which is known to the State... | |
| PC/PDU Power Cord - NEMA 5-15 to C15 - 15 Amp, length 3 feet WARNING: This product can expose you to chemicals including phthalates, which is known to the State... | |
| PC/PDU Power Cord - NEMA 5-15 to C15 - 15 Amp, length 6 feet WARNING: This product can expose you to chemicals including phthalates, which is known to the State... | |
| Plexi door with key lock and flush pull. Can be hinged right or left. Note: in multi-bay configurations, a cable chase is required for clearance. | |
| Pre-assembled fan top with three 4 1/2" Fans. Fits WMRK, ERK (35 space and higher), ERK-KD (all heights), SCRK racks. Steel construction with black finish. | |
| Pre-assembled fan top with two 6 1/2" Fans. Fits WMRK, ERK and ERK-KD (35 space and higher), SCRK racks Steel construction with black finish. | |
| Provides a rackmounted location for portable media players and docks. Holds most MP3 players and satellite radio receivers. Rear grommets protect cable pass-throughs. Accepts rear accessory shelf. Steel construction, finished... | |
| Provides a rackmounted location for portable media players and docks. Holds most MP3 players and satellite radio receivers. Rear grommets protect cable pass-throughs. Accepts rear accessory shelf. Steel construction, with... | |
| Provides room for wiring and power distribution between bays. Enables use of doors and split rear rail with ganged racks. Includes front, rear and top channels as well as mounting... | |
| RACKMOUNT DRAWER 1RS UD1 | |
| Ready-to-assemble design allows for flat shipment. Electrical knockouts on rear plates. Laser-cut 1/8" thick internal steel braces for strength. Standard front adjustable 10-32 threaded rackrail with numbered spaces. | |
| Rear door with top and bottom venting. Fits ERK Series enclosures only. Black textured powder coat finish. | |
| Robust welded steel construction, with Seismic certification. Patented Tool Free Quick-Mount™ system for center section mounting. Center section swing is reversible, and can be both keylocked and padlocked. Center section... | |
| Server Power Cord - NEMA 5-15P to C19 - 15 Amp, length 1 foot WARNING: This product can expose you to chemicals including phthalates, which is known to the State... | |
| Server Power Cord - NEMA 5-15P to C19 - 15 Amp, length 10 feet WARNING: This product can expose you to chemicals including phthalates, which is known to the State... | |
| Server Power Cord - NEMA 5-15P to C19 - 15 Amp, length 15 feet WARNING: This product can expose you to chemicals including phthalates, which is known to the State... | |
| Server Power Cord - NEMA 5-15P to C19 - 15 Amp, length 2 feet WARNING: This product can expose you to chemicals including phthalates, which is known to the State... | |
| Server Power Cord - NEMA 5-15P to C19 - 15 Amp, length 25 feet WARNING: This product can expose you to chemicals including phthalates, which is known to the State... | |
| Server Power Cord - NEMA 5-15P to C19 - 15 Amp, length 3 feet WARNING: This product can expose you to chemicals including phthalates, which is known to the State... | |
| Server Power Cord - NEMA 5-15P to C19 - 15 Amp, length 6 feet WARNING: This product can expose you to chemicals including phthalates, which is known to the State... | |
| Server/PDU Power Cord - C14 to C19 - 15 Amp, length 3 feet WARNING: This product can expose you to chemicals including phthalates, which is known to the State of... | |
| Server/PDU Power Cord - C14 to C19 - 15 Amp, length 6 feet WARNING: This product can expose you to chemicals including phthalates, which is known to the State of... | |
| Server/PDU Power Cord - C20 to C19 - 20 A - Black, length 1 foot WARNING: This product can expose you to chemicals including phthalates, which is known to the... | |
| Server/PDU Power Cord - C20 to C19 - 20 A - Black, length 10 feet WARNING: This product can expose you to chemicals including phthalates, which is known to the... | |
| Server/PDU Power Cord - C20 to C19 - 20 A - Black, length 15 feet WARNING: This product can expose you to chemicals including phthalates, which is known to the... | |
| Server/PDU Power Cord - C20 to C19 - 20 A - Black, length 2 feet WARNING: This product can expose you to chemicals including phthalates, which is known to the... | |
| Server/PDU Power Cord - C20 to C19 - 20 A - Black, length 25 feet WARNING: This product can expose you to chemicals including phthalates, which is known to the... | |
| Server/PDU Power Cord - C20 to C19 - 20 A - Black, length 3 feet WARNING: This product can expose you to chemicals including phthalates, which is known to the... | |
| Server/PDU Power Cord - C20 to C19 - 20 A - Black, length 6 feet WARNING: This product can expose you to chemicals including phthalates, which is known to the... | |
| Server/PDU Power Cord - C20 to C19 - 20 A - Black, length 8 feet WARNING: This product can expose you to chemicals including phthalates, which is known to the... | |
| SINGLE FAN CABINET COOLER 20 CFM - CAB-COOL MIDDLE ATLANTIC - SINGLE FAN CABINET COOLER 20 CFM Cabinet Cooler removes heat generated by components located in smaller cabinets, credenzas, lecterns... | |
| Six Lobe Screw. Black oxide 10/32" by 3/4" screws have a truss head and are heat-treated for extra strength to resist head-stripping. Nylon washer to prevent scratches. 50 pack. MilesTek... | |
| Skirted base looks good and protects caster area Robust steel construction with black powder coat finish Includes 4 pre-installed non-locking commercial grade casters | |
| SLIM 5 SER RK 37 SPC 26' DEPTH | |
| Slot pattern vented top. Fits WR, WRK, MRK, VRK, VMRK, and DRK racks. Includes removable two space service plate. Service plate allows top removal without disrupting cable bundles. Steel construction... | |
| Solid door with key lock and flush pull Can be hinged right or left Note: in multi-bay configurations, a cable chase is required for clearance | |
| Solid door with key lock and flush pull. Can be hinged right or left. Note: in multi-bay configurations, a cable chase is required for clearance. | |
| Solid panel controls airflow and accidental contact. Aluminum construction is easily machinable. Hinged on one side for easy interior access. Captive 10-32 threaded thumbscrews require no tools to open. | |
| Solid top. Fits WR, WRK, MRK, VRK, VMRK, and DRK racks. Includes removable two space service plate. Service plate allows top removal without disrupting cable bundles. Steel construction with black... | |
| Square head screw. Black oxide 10/32" by 3/4" screws have a truss head and are heat-treated for extra strength to resist head-stripping. Nylon washer to prevent scratches. 100 per bag. | |
| Supports raised flooring around rack installation. Sturdy steel construction. Compatible with 27” and 32” deep WRK racks. | |
| Supports raised flooring around rack installation. Sturdy steel construction. Compatible with 36” and 42” deep WMRK racks. | |
| Supports raised flooring around rack installation. Sturdy steel construction. Compatible with 48” deep WMRK racks. | |
| TD2LK Heavy Duty Drawer with Lock 2 Spaces, MilesTek part number 50-70390. The heavy-duty 19" drawer with 2-spaces has a spring-loaded latch with key lock. A laser knockout in rear... | |
| Template allows accurate installation planning and mounting. Designed for accurate single and multi-bay layouts. | |
| The Most Powerful One Space Blower You probably Won't Hear The QBP-2 is quieter, yet puts out more CFM than other 1 space fan panels. This unit uses a pair... | |
| Timesaving and practical system to rough-in rack installations. Heavy-duty welded construction with black powder coat finish. System includes 2-1/2” high bases. Base matches rack sizes, and allows cables to pass... | |
| Universal CPU Power Cord - Nema 5-15P to C13, length 1 foot WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California... | |
| Universal CPU Power Cord - Nema 5-15P to C13, length 15 feet WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California... | |
| Universal CPU Power Cord - Nema 5-15P to C13, length 2 feet WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California... | |
| Universal CPU Power Cord - Nema 5-15P to C13, length 25 feet WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California... | |
| Universal CPU Power Cord - Nema 5-15P to C13, length 3 feet WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California... | |
| Universal CPU Power Cord - Nema 5-15P to C13, length 6 feet WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California... | |
| Universal CPU Power Cord - Nema 5-15P to C13, length 8 feet WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California... | |
| Universal Face-After design holds small items in front or rear of rack. Accepts mounting of a covering faceplate after installation and population. Steel construction with black powder coat finish. Note:... | |
| Universal mounting pattern holds small items in front or rear of rack. Includes counter-sunk holes to match popular Extron devices. Steel construction with black powder coat finish. Includes 3/16" length... | |
| Vented panel allows airflow while preventing accidental contact. Steel construction is easily machinable. Hinged on one side for easy interior access. Captive 10-32 threaded thumbscrews require no tools to open. | |
| Vented panel with 64% open area with light blocking material. Flanged steel construction. Black powder coat finish. | |
| Vented panel with 64% open area. Flanged steel construction. Black powder coat finish. | |
| Vented panel with attractive slotted design. Flanged aluminum construction. Black brushed and anodized finish. | |
| Vented panel with tight perforation to limit visibility. Flanged steel construction. Black powder coat finish. | |
| Wall mount brackets holds VLBX horizontally. Note: not compatible with VLBX-5.5 Black powder coat finish. | |
| Wood sides with rounded corners for safet. Holds items up to 18” wide and 15” deep with room for cables. | |
| WRP Series Low-Profile Wall Cabinets - WRP-4 Specify a WRP or WRS when vertically wall mounting deep eqiupmentStructural Features: Unique design with 23" useable racking depth allows mounting of deeper... | |
| WRP Series Low-Profile Wall Cabinets - WRP-6 Specify a WRP or WRS when vertically wall mounting deep eqiupmentStructural Features: Unique design with 23" useable racking depth allows mounting of deeper... |
| Next >> |