MilesTek Corporation MilesTek Fixed Wall Mount 19" Cabinet 23" Depth 9U Flat Box REF00417

Description
MilesTek Fixed Wall Mount 19" Cabinet 23" Depth 9U Flat Box WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MilesTek Fixed Wall Mount 19" Cabinet 23" Depth 9U Flat Box WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
MilesTek Fixed Wall Mount 19
Denton, TX, United States
MilesTek Fixed Wall Mount 19" Cabinet 23" Depth 9U Flat Box
REF00417
MilesTek Fixed Wall Mount 19" Cabinet 23" Depth 9U Flat Box REF00417
MilesTek Fixed Wall Mount 19" Cabinet 23" Depth 9U Flat Box WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MilesTek Fixed Wall Mount 19" Cabinet 23" Depth 9U Flat Box
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number REF00417
Product Name MilesTek Fixed Wall Mount 19" Cabinet 23" Depth 9U Flat Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ComEx Global Panelmounted module with junction box - comex global modules with junction box - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Push Buttons/ 22mm Polycarbonate Enclosures - 153-905 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers