MilesTek Corporation MilesTek Heavy Duty 19" Rack Mount Drawers 2U REF00372

Description
MilesTek Heavy Duty 19" Rack Mount Drawers 2U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MilesTek Heavy Duty 19" Rack Mount Drawers 2U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
MilesTek Heavy Duty 19
Denton, TX, United States
MilesTek Heavy Duty 19" Rack Mount Drawers 2U
REF00372
MilesTek Heavy Duty 19" Rack Mount Drawers 2U REF00372
MilesTek Heavy Duty 19" Rack Mount Drawers 2U WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MilesTek Heavy Duty 19" Rack Mount Drawers 2U
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number REF00372
Product Name MilesTek Heavy Duty 19" Rack Mount Drawers 2U
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418D6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
ENCLOSURE, ABS, BLACK, 6.299 X 3.779 X 2.402 - 70016638 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
Features Flame Retardant
View Details