MilesTek Corporation CHASSIS 10" DEEP 2 RACK SPACE CH2

Description
Middle Atlantic 10" Deep Chassis (2 rack space). The 10" deep chassis (2 rack space) features a 16-gauge all-steel body and front and rear panels made of 16-gauge aluminum for easy machining. The front faceplate has a brushed, black powder anodized finish. MilesTek part number 50-70366
Description
Middle Atlantic 10" Deep Chassis (2 rack space). The 10" deep chassis (2 rack space) features a 16-gauge all-steel body and front and rear panels made of 16-gauge aluminum for easy machining. The front faceplate has a brushed, black powder anodized finish. MilesTek part number 50-70366

Suppliers

Company
Product
Description
Supplier Links
CHASSIS 10
Denton, TX, United States
CHASSIS 10" DEEP 2 RACK SPACE
CH2
CHASSIS 10" DEEP 2 RACK SPACE CH2
Middle Atlantic 10" Deep Chassis (2 rack space). The 10" deep chassis (2 rack space) features a 16-gauge all-steel body and front and rear panels made of 16-gauge aluminum for easy machining. The front faceplate has a brushed, black powder anodized finish. MilesTek part number 50-70366

Middle Atlantic 10" Deep Chassis (2 rack space). The 10" deep chassis (2 rack space) features a 16-gauge all-steel body and front and rear panels made of 16-gauge aluminum for easy machining. The front faceplate has a brushed, black powder anodized finish. MilesTek part number 50-70366

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number CH2
Product Name CHASSIS 10" DEEP 2 RACK SPACE
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJB-UL empty enclosure - explosion proof enclosures ejb ul 1 - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
TK Series Enclosures - 110-412 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.17 inch (360 mm)
View Details
3 suppliers