MilesTek Corporation MIDDLE ATLANTIC PHILLIPS SCREW WASHER 10 32 .75 100 PC HP BAG MILESTEK PART 50-99002 HPMP

Description
MIDDLE ATLANTIC PHILLIPS SCREW WASHER 10-32 .75" 100 PC HP BAG - MILESTEK PART# 50-99002 Standard 3/4" long rack screws with 10-32 threads feature self-guiding pilot points. HP Series truss head screws provide a clean, modern appearance and fit under optional trim strips for the most attractive finish. HW Series trim-head screws feature an older, classic appearance. Includes factory-installed nylon washer.
Description
MIDDLE ATLANTIC PHILLIPS SCREW WASHER 10-32 .75" 100 PC HP BAG - MILESTEK PART# 50-99002 Standard 3/4" long rack screws with 10-32 threads feature self-guiding pilot points. HP Series truss head screws provide a clean, modern appearance and fit under optional trim strips for the most attractive finish. HW Series trim-head screws feature an older, classic appearance. Includes factory-installed nylon washer.

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC PHILLIPS SCREW WASHER 10 32 .75 100 PC HP BAG MILESTEK PART 50-99002 - HPMP - MilesTek Corporation
Denton, TX, United States
MIDDLE ATLANTIC PHILLIPS SCREW WASHER 10 32 .75 100 PC HP BAG MILESTEK PART 50-99002
HPMP
MIDDLE ATLANTIC PHILLIPS SCREW WASHER 10 32 .75 100 PC HP BAG MILESTEK PART 50-99002 HPMP
MIDDLE ATLANTIC PHILLIPS SCREW WASHER 10-32 .75" 100 PC HP BAG - MILESTEK PART# 50-99002 Standard 3/4" long rack screws with 10-32 threads feature self-guiding pilot points. HP Series truss head screws provide a clean, modern appearance and fit under optional trim strips for the most attractive finish. HW Series trim-head screws feature an older, classic appearance. Includes factory-installed nylon washer.

MIDDLE ATLANTIC PHILLIPS SCREW WASHER 10-32 .75" 100 PC HP BAG - MILESTEK PART# 50-99002 Standard 3/4" long rack screws with 10-32 threads feature self-guiding pilot points. HP Series truss head screws provide a clean, modern appearance and fit under optional trim strips for the most attractive finish. HW Series trim-head screws feature an older, classic appearance. Includes factory-installed nylon washer.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number HPMP
Product Name MIDDLE ATLANTIC PHILLIPS SCREW WASHER 10 32 .75 100 PC HP BAG MILESTEK PART 50-99002
Unlock Full Specs
to access all available technical data

Similar Products

HAND HELD CASE, XS, BLACK - 70016666 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 1.55 inch (39.5 mm)
Material ABS
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJB-UL enclosure - explosion proof enclosures ejb ul - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
TK Series Enclosures - 128-408 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers