MilesTek Corporation MIDDLE ATLANTIC 1SP UNIVERSAL MOUNTING SHELF 5.5" DEEP UMS1-5.5

Description
Universal mounting pattern holds small items in front or rear of rack. Includes counter-sunk holes to match popular Extron devices. Steel construction with black powder coat finish. Includes 3/16" length flat head screws, 16 qty #4 and 4 qty #6, for the purpose of securing components to the shelf.
Description
Universal mounting pattern holds small items in front or rear of rack. Includes counter-sunk holes to match popular Extron devices. Steel construction with black powder coat finish. Includes 3/16" length flat head screws, 16 qty #4 and 4 qty #6, for the purpose of securing components to the shelf.

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC 1SP UNIVERSAL MOUNTING SHELF 5.5
Denton, TX, United States
MIDDLE ATLANTIC 1SP UNIVERSAL MOUNTING SHELF 5.5" DEEP
UMS1-5.5
MIDDLE ATLANTIC 1SP UNIVERSAL MOUNTING SHELF 5.5" DEEP UMS1-5.5
Universal mounting pattern holds small items in front or rear of rack. Includes counter-sunk holes to match popular Extron devices. Steel construction with black powder coat finish. Includes 3/16" length flat head screws, 16 qty #4 and 4 qty #6, for the purpose of securing components to the shelf.

Universal mounting pattern holds small items in front or rear of rack. Includes counter-sunk holes to match popular Extron devices. Steel construction with black powder coat finish. Includes 3/16" length flat head screws, 16 qty #4 and 4 qty #6, for the purpose of securing components to the shelf.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number UMS1-5.5
Product Name MIDDLE ATLANTIC 1SP UNIVERSAL MOUNTING SHELF 5.5" DEEP
Unlock Full Specs
to access all available technical data

Similar Products

BATTERY COMPARTMENT, 9V - 70016693 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box PBS/PBM-400-N - EMK / EKL light - pbs pbm 400 n - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 110-415 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers