MilesTek Corporation High Temperature Power Cord - C14 to C15 - 15 Amp, length 3 feet MPPA00005-03F

Description
High Temperature Power Cord - C14 to C15 - 15 Amp, length 3 feet WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
High Temperature Power Cord - C14 to C15 - 15 Amp, length 3 feet WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
High Temperature Power Cord - C14 to C15 - 15 Amp, length 3 feet - MPPA00005-03F - MilesTek Corporation
Denton, TX, United States
High Temperature Power Cord - C14 to C15 - 15 Amp, length 3 feet
MPPA00005-03F
High Temperature Power Cord - C14 to C15 - 15 Amp, length 3 feet MPPA00005-03F
High Temperature Power Cord - C14 to C15 - 15 Amp, length 3 feet WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

High Temperature Power Cord - C14 to C15 - 15 Amp, length 3 feet
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number MPPA00005-03F
Product Name High Temperature Power Cord - C14 to C15 - 15 Amp, length 3 feet
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
General Purpose Enclosures - 2832129 - RS Components, Ltd.
Specs
Length 8.86 inch (225 mm)
Width 10.04 inch (255 mm)
Depth 0.5512 inch (14 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details