MilesTek Corporation CLAMPING RACKSHELF 2RS RC-2

Description
Middle Atlantic Clamping Rackshelf 2-Space. Rubber-lined clamps secure equipment from the top and rear. Adjustable brackets stop equipment from moving back. The 16-gauge 19" shelf has a vented bottom. Durable black powder-coat finish. The 5-8 space rackshelves are shipped unassembled with four screws for complete assembly. Size and Capacity: Rack Spaces: 2 Inside Width: 17-3/8" Inside Depth: 14-1/2" Capacity: 50 lbs. MilesTek part number 50-70261
Description
Middle Atlantic Clamping Rackshelf 2-Space. Rubber-lined clamps secure equipment from the top and rear. Adjustable brackets stop equipment from moving back. The 16-gauge 19" shelf has a vented bottom. Durable black powder-coat finish. The 5-8 space rackshelves are shipped unassembled with four screws for complete assembly. Size and Capacity: Rack Spaces: 2 Inside Width: 17-3/8" Inside Depth: 14-1/2" Capacity: 50 lbs. MilesTek part number 50-70261

Suppliers

Company
Product
Description
Supplier Links
CLAMPING RACKSHELF 2RS - RC-2 - MilesTek Corporation
Denton, TX, United States
CLAMPING RACKSHELF 2RS
RC-2
CLAMPING RACKSHELF 2RS RC-2
Middle Atlantic Clamping Rackshelf 2-Space. Rubber-lined clamps secure equipment from the top and rear. Adjustable brackets stop equipment from moving back. The 16-gauge 19" shelf has a vented bottom. Durable black powder-coat finish. The 5-8 space rackshelves are shipped unassembled with four screws for complete assembly. Size and Capacity: Rack Spaces: 2 Inside Width: 17-3/8" Inside Depth: 14-1/2" Capacity: 50 lbs. MilesTek part number 50-70261

Middle Atlantic Clamping Rackshelf 2-Space. Rubber-lined clamps secure equipment from the top and rear. Adjustable brackets stop equipment from moving back. The 16-gauge 19" shelf has a vented bottom. Durable black powder-coat finish. The 5-8 space rackshelves are shipped unassembled with four screws for complete assembly. Size and Capacity: Rack Spaces: 2 Inside Width: 17-3/8" Inside Depth: 14-1/2" Capacity: 50 lbs. MilesTek part number 50-70261

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number RC-2
Product Name CLAMPING RACKSHELF 2RS
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Remote Control Enclosures For ‘Personal’ Electronics - MINITEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular (optional feature); Round (optional feature)
Length 2.01 to 3.31 inch (51.05 to 84.07 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GRP nR Zone 2 - universal-access-point-enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
View Details
TG Series Enclosures - 100-409-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.95 inch (202 mm)
View Details