MilesTek Corporation MIDDLE ATLANTIC LOW PROFILE WALL RACK 6 RS MILESTEK PART 50-70192 WRS-6

Description
MIDDLE ATLANTIC WRS Series Low-Profile Wall Cabinets - MILESTEK PART #50-70192 Specify a WRS when vertically wall mounting deep eqiupmentStructural Features: Unique design with 23" useable racking depth allows mounting of deeper equipment vertically in a parallel-to-the-wall orientation for space efficiency and aesthetics Standard adjustable 11-gauge, 10-32 threaded rackrail Solid hinged body swings either left or right Angled, solid steel top cover allows convenient equipment access Top cover keyed separately from body keylock, providing user access to equipment controls while limiting access to rear equipment connections Finished in a black textured powder coat
Description
MIDDLE ATLANTIC WRS Series Low-Profile Wall Cabinets - MILESTEK PART #50-70192 Specify a WRS when vertically wall mounting deep eqiupmentStructural Features: Unique design with 23" useable racking depth allows mounting of deeper equipment vertically in a parallel-to-the-wall orientation for space efficiency and aesthetics Standard adjustable 11-gauge, 10-32 threaded rackrail Solid hinged body swings either left or right Angled, solid steel top cover allows convenient equipment access Top cover keyed separately from body keylock, providing user access to equipment controls while limiting access to rear equipment connections Finished in a black textured powder coat

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC LOW PROFILE WALL RACK 6 RS MILESTEK PART 50-70192 - WRS-6 - MilesTek Corporation
Denton, TX, United States
MIDDLE ATLANTIC LOW PROFILE WALL RACK 6 RS MILESTEK PART 50-70192
WRS-6
MIDDLE ATLANTIC LOW PROFILE WALL RACK 6 RS MILESTEK PART 50-70192 WRS-6
MIDDLE ATLANTIC WRS Series Low-Profile Wall Cabinets - MILESTEK PART #50-70192 Specify a WRS when vertically wall mounting deep eqiupmentStructural Features: Unique design with 23" useable racking depth allows mounting of deeper equipment vertically in a parallel-to-the-wall orientation for space efficiency and aesthetics Standard adjustable 11-gauge, 10-32 threaded rackrail Solid hinged body swings either left or right Angled, solid steel top cover allows convenient equipment access Top cover keyed separately from body keylock, providing user access to equipment controls while limiting access to rear equipment connections Finished in a black textured powder coat

MIDDLE ATLANTIC WRS Series Low-Profile Wall Cabinets - MILESTEK PART #50-70192 Specify a WRS when vertically wall mounting deep eqiupmentStructural Features:

  • Unique design with 23" useable racking depth allows mounting of deeper equipment vertically in a parallel-to-the-wall orientation for space efficiency and aesthetics
  • Standard adjustable 11-gauge, 10-32 threaded rackrail
  • Solid hinged body swings either left or right
  • Angled, solid steel top cover allows convenient equipment access
  • Top cover keyed separately from body keylock, providing user access to equipment controls while limiting access to rear equipment connections
  • Finished in a black textured powder coat
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number WRS-6
Product Name MIDDLE ATLANTIC LOW PROFILE WALL RACK 6 RS MILESTEK PART 50-70192
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.91 inch (150 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details