MilesTek Corporation MIDDLE ATLANTIC 2-POST 19" x 84" BLACK ALUMINUM RACK MILESTEK PART 50-70304 RLA19-1245B

Description
[MID ATL] 2-Post 19" x 84" BLACK ALUMINUM Relay Rack - MILESTEK Part# 50-70304 Features: 45 Rack Spaces 1600 lb. weight capacity 3/16" extruded aluminum uprights are 12-24 threaded front and rear Heavy duty 1/4" aluminum base is 15" deep for stability and includes holes for securing to floor Heavy duty 1/4" thick aluminum top angle provides extra stability for cable ladders Easy-to-assemble design saves on freight Includes 25 qty 12-24 rack screws Attractive silver brushed aluminum finish
Description
[MID ATL] 2-Post 19" x 84" BLACK ALUMINUM Relay Rack - MILESTEK Part# 50-70304 Features: 45 Rack Spaces 1600 lb. weight capacity 3/16" extruded aluminum uprights are 12-24 threaded front and rear Heavy duty 1/4" aluminum base is 15" deep for stability and includes holes for securing to floor Heavy duty 1/4" thick aluminum top angle provides extra stability for cable ladders Easy-to-assemble design saves on freight Includes 25 qty 12-24 rack screws Attractive silver brushed aluminum finish

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC 2-POST 19
Denton, TX, United States
MIDDLE ATLANTIC 2-POST 19" x 84" BLACK ALUMINUM RACK MILESTEK PART 50-70304
RLA19-1245B
MIDDLE ATLANTIC 2-POST 19" x 84" BLACK ALUMINUM RACK MILESTEK PART 50-70304 RLA19-1245B
[MID ATL] 2-Post 19" x 84" BLACK ALUMINUM Relay Rack - MILESTEK Part# 50-70304 Features: 45 Rack Spaces 1600 lb. weight capacity 3/16" extruded aluminum uprights are 12-24 threaded front and rear Heavy duty 1/4" aluminum base is 15" deep for stability and includes holes for securing to floor Heavy duty 1/4" thick aluminum top angle provides extra stability for cable ladders Easy-to-assemble design saves on freight Includes 25 qty 12-24 rack screws Attractive silver brushed aluminum finish

[MID ATL] 2-Post 19" x 84" BLACK ALUMINUM Relay Rack - MILESTEK Part# 50-70304 Features:

  • 45 Rack Spaces
  • 1600 lb. weight capacity
  • 3/16" extruded aluminum uprights are 12-24 threaded front and rear
  • Heavy duty 1/4" aluminum base is 15" deep for stability and includes holes for securing to floor
  • Heavy duty 1/4" thick aluminum top angle provides extra stability for cable ladders
  • Easy-to-assemble design saves on freight
  • Includes 25 qty 12-24 rack screws
  • Attractive silver brushed aluminum finish
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number RLA19-1245B
Product Name MIDDLE ATLANTIC 2-POST 19" x 84" BLACK ALUMINUM RACK MILESTEK PART 50-70304
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 107-015 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
ESX Junction boxes - esx - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details