MilesTek Corporation MIDDLE ATLANTIC DWR SERIES RACK, DWR-10-22 DWR-10-22

Description
Robust welded steel construction, with Seismic certification. Patented Tool Free Quick-Mount™ system for center section mounting. Center section swing is reversible, and can be both keylocked and padlocked. Center section is keyed differently from optional front door for security. Designed for choice of active or passive cooling.
Description
Robust welded steel construction, with Seismic certification. Patented Tool Free Quick-Mount™ system for center section mounting. Center section swing is reversible, and can be both keylocked and padlocked. Center section is keyed differently from optional front door for security. Designed for choice of active or passive cooling.

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC DWR SERIES RACK, DWR-10-22 - DWR-10-22 - MilesTek Corporation
Denton, TX, United States
MIDDLE ATLANTIC DWR SERIES RACK, DWR-10-22
DWR-10-22
MIDDLE ATLANTIC DWR SERIES RACK, DWR-10-22 DWR-10-22
Robust welded steel construction, with Seismic certification. Patented Tool Free Quick-Mount™ system for center section mounting. Center section swing is reversible, and can be both keylocked and padlocked. Center section is keyed differently from optional front door for security. Designed for choice of active or passive cooling.

Robust welded steel construction, with Seismic certification. Patented Tool Free Quick-Mount™ system for center section mounting. Center section swing is reversible, and can be both keylocked and padlocked. Center section is keyed differently from optional front door for security. Designed for choice of active or passive cooling.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number DWR-10-22
Product Name MIDDLE ATLANTIC DWR SERIES RACK, DWR-10-22
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
General Purpose Enclosures - 2832127 - RS Components, Ltd.
Specs
Length 4.84 inch (123 mm)
Width 1.18 inch (30 mm)
Depth 2.68 inch (68 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details