MilesTek Corporation 16 SPC (28") 16" DP BLK LAMINATE KD RACK RK16

Description
[MID ATL] 16 SPC (28") 16" DP BLK LAMINATE KD RACK - RK16 MIDDLE ATLANTIC 16 SPACE (28") 16" DEEP BLACK LAMINATE KNOCKDOWN RACK These elegant, cost effective 19" equipment racks are modular, studio-grade components well suited for any permanent installation. Featuring a NEW maple, oak or black wood grain finish, these versatile equipment racks are offered with a variety of options for superior equipment mounting, mobility & aesthetics. Four depths are now available to accommodate larger components and all racks are easily assembled using the included hardware. 16" and 18" depth models include one set of rackrail, NEW 22" and 28" depth models include front and rear rackrail.
Description
[MID ATL] 16 SPC (28") 16" DP BLK LAMINATE KD RACK - RK16 MIDDLE ATLANTIC 16 SPACE (28") 16" DEEP BLACK LAMINATE KNOCKDOWN RACK These elegant, cost effective 19" equipment racks are modular, studio-grade components well suited for any permanent installation. Featuring a NEW maple, oak or black wood grain finish, these versatile equipment racks are offered with a variety of options for superior equipment mounting, mobility & aesthetics. Four depths are now available to accommodate larger components and all racks are easily assembled using the included hardware. 16" and 18" depth models include one set of rackrail, NEW 22" and 28" depth models include front and rear rackrail.

Suppliers

Company
Product
Description
Supplier Links
16 SPC (28
Denton, TX, United States
16 SPC (28") 16" DP BLK LAMINATE KD RACK
RK16
16 SPC (28") 16" DP BLK LAMINATE KD RACK RK16
[MID ATL] 16 SPC (28") 16" DP BLK LAMINATE KD RACK - RK16 MIDDLE ATLANTIC 16 SPACE (28") 16" DEEP BLACK LAMINATE KNOCKDOWN RACK These elegant, cost effective 19" equipment racks are modular, studio-grade components well suited for any permanent installation. Featuring a NEW maple, oak or black wood grain finish, these versatile equipment racks are offered with a variety of options for superior equipment mounting, mobility & aesthetics. Four depths are now available to accommodate larger components and all racks are easily assembled using the included hardware. 16" and 18" depth models include one set of rackrail, NEW 22" and 28" depth models include front and rear rackrail.

[MID ATL] 16 SPC (28") 16" DP BLK LAMINATE KD RACK - RK16 MIDDLE ATLANTIC 16 SPACE (28") 16" DEEP BLACK LAMINATE KNOCKDOWN RACK These elegant, cost effective 19" equipment racks are modular, studio-grade components well suited for any permanent installation. Featuring a NEW maple, oak or black wood grain finish, these versatile equipment racks are offered with a variety of options for superior equipment mounting, mobility & aesthetics. Four depths are now available to accommodate larger components and all racks are easily assembled using the included hardware. 16" and 18" depth models include one set of rackrail, NEW 22" and 28" depth models include front and rear rackrail.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number RK16
Product Name 16 SPC (28") 16" DP BLK LAMINATE KD RACK
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Modular Panel Mount Din Boxes - Type A - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.84 to 5.67 inch (72.14 to 144 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GRP nR Zone 2 - universal-access-point-enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
View Details
TK Series Enclosures - 120-912 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.17 inch (360 mm)
View Details
3 suppliers