MilesTek Corporation 4 SPACE (7") RACKSHELF U4

Description
[MID ATL] 4 Space (7") Rackshelf - U4 These easy-to-install shelves fit all components up to 17 3/8" wide to quickly meet all of your rackmounting needs. Made from 16-gauge steel, each unit is individually boxed. Features : Weight capacity from 35 to 85 lbs. depending on size Accommodates most standard non-rackmountable components See chart for part numbers and dimensions Contractor packs available UL Listed in the US and Canada [MID ATL] 4 Space (7") Rackshelf Data Sheet (.PDF)
Description
[MID ATL] 4 Space (7") Rackshelf - U4 These easy-to-install shelves fit all components up to 17 3/8" wide to quickly meet all of your rackmounting needs. Made from 16-gauge steel, each unit is individually boxed. Features : Weight capacity from 35 to 85 lbs. depending on size Accommodates most standard non-rackmountable components See chart for part numbers and dimensions Contractor packs available UL Listed in the US and Canada [MID ATL] 4 Space (7") Rackshelf Data Sheet (.PDF)

Suppliers

Company
Product
Description
Supplier Links
4 SPACE (7
Denton, TX, United States
4 SPACE (7") RACKSHELF
U4
4 SPACE (7") RACKSHELF U4
[MID ATL] 4 Space (7") Rackshelf - U4 These easy-to-install shelves fit all components up to 17 3/8" wide to quickly meet all of your rackmounting needs. Made from 16-gauge steel, each unit is individually boxed. Features : Weight capacity from 35 to 85 lbs. depending on size Accommodates most standard non-rackmountable components See chart for part numbers and dimensions Contractor packs available UL Listed in the US and Canada [MID ATL] 4 Space (7") Rackshelf Data Sheet (.PDF)

[MID ATL] 4 Space (7") Rackshelf - U4 These easy-to-install shelves fit all components up to 17 3/8" wide to quickly meet all of your rackmounting needs. Made from 16-gauge steel, each unit is individually boxed.

    Features :
  • Weight capacity from 35 to 85 lbs. depending on size
  • Accommodates most standard non-rackmountable components
  • See chart for part numbers and dimensions
  • Contractor packs available
  • UL Listed in the US and Canada

[MID ATL] 4 Space (7") Rackshelf Data Sheet (.PDF)

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Industrial Enclosures
Product Number U4
Product Name 4 SPACE (7") RACKSHELF
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SLOPING FRONT CASE, 15.748 X 7.874 X 4.016 - 70016663 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 15.75 inch (400 mm)
Width 4.02 inch (102 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure windows - enclosure window - BARTEC
Specs
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 4; 6
View Details
Enclosures, Boxes, & Cases - 115-903 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
2 suppliers